onsemi Analog Switches, Multiplexers, Demultiplexers FSA2156L6X

Description
1 Circuit IC Switch 1:1 360mOhm (Typ) 6-MicroPak
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 360mOhm (Typ) 6-MicroPak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - FSA2156L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA2156L6XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA2156L6XTR-ND
1 Circuit IC Switch 1:1 360mOhm (Typ) 6-MicroPak

1 Circuit IC Switch 1:1 360mOhm (Typ) 6-MicroPak

Buy Now Datasheet
 - FSA2156L6X - Rochester Electronics
Newburyport, MA, United States
Low Voltage SPST 0.4 Ohm Analog Switch

Low Voltage SPST 0.4 Ohm Analog Switch

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2156L6X - 111179-FSA2156L6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2156L6X
111179-FSA2156L6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2156L6X 111179-FSA2156L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111179-FSA2156L6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 80MHz Charge Injection: 6pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 360 mOhm (Typ) Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 55ns, 65ns Channel Capacitance(CS off, CD off): 38pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111179-FSA2156L6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 80MHz
Charge Injection: 6pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 360 mOhm (Typ)
Case / Package: 6-MicroPak
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 55ns, 65ns
Channel Capacitance(CS off, CD off): 38pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
360MOHM Analog Switch and Multiplexer IC
747-FSA2156L6X
360MOHM Analog Switch and Multiplexer IC 747-FSA2156L6X
IC SW SPST-NOX1 360MOHM 6MICROPK Product overview: FSA2156L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 360MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2156L6X can be used for catalog matching and distributor lookup.

IC SW SPST-NOX1 360MOHM 6MICROPK Product overview: FSA2156L6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 360MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2156L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2156L6X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA2156L6X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA2156L6X
IC SWITCH SPST 6MICROPAK

IC SWITCH SPST 6MICROPAK

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA2156L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA2156L6X
Analog Switches, Multiplexers, Demultiplexers FSA2156L6X
1 Circuit IC Switch 1:1 360mOhm (Typ) 6-MicroPak

1 Circuit IC Switch 1:1 360mOhm (Typ) 6-MicroPak

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA2156L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA2156L6X
Analog Switches, Multiplexers, Demultiplexers FSA2156L6X
1 Circuit IC Switch 1:1 360mOhm (Typ) 6-MicroPak

1 Circuit IC Switch 1:1 360mOhm (Typ) 6-MicroPak

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FSA2156L6XTR-ND FSA2156L6X 111179-FSA2156L6X 747-FSA2156L6X FSA2156L6X FSA2156L6X
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2156L6X 360MOHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts
Ron 0.3600 ohms 0.3600 ohms
Bandwidth 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5229622P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBT16232DGGRG4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G157GXZCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC253SCX - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details