onsemi Dual 0.35 OHM Analog Switch and Multiplexer IC FSA2267L10X

Description
SPDT, 2 Func, 1 Channel, CMOS
Request a Quote Datasheet
Description
SPDT, 2 Func, 1 Channel, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FSA2267L10X - Rochester Electronics
Newburyport, MA, United States
SPDT, 2 Func, 1 Channel, CMOS

SPDT, 2 Func, 1 Channel, CMOS

Supplier's Site Datasheet
 - FSA2267L10X - Rochester Electronics
Newburyport, MA, United States
SPDT, 2 Func, 1 Channel, CMOS

SPDT, 2 Func, 1 Channel, CMOS

Supplier's Site Datasheet
Singapore, Singapore
Dual 0.35 OHM Analog Switch and Multiplexer IC
780-FSA2267L10X
Dual 0.35 OHM Analog Switch and Multiplexer IC 780-FSA2267L10X
0.35 OHM LOW VOLTAGE DUAL SPDT A Product overview: FSA2267L10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35 OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.35 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2267L10X can be used for catalog matching and distributor lookup.

0.35 OHM LOW VOLTAGE DUAL SPDT A Product overview: FSA2267L10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35 OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.35 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2267L10X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - FSA2267L10X - 016493-FSA2267L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2267L10X
016493-FSA2267L10X
Interface - Interface - Analog Switches - Special Purpose - FSA2267L10X 016493-FSA2267L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016493-FSA2267L10X Packaging: Reel - TR Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 45MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 350 mOhm (Typ) Case / Package: 10-MicroPak Single Supply Voltage (V+): 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016493-FSA2267L10X
Packaging: Reel - TR
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 45MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 350 mOhm (Typ)
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2267L10X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2267L10X
Analog Switches - Special Purpose FSA2267L10X
Audio Switch IC 2 Channel 10-MicroPak™

Audio Switch IC 2 Channel 10-MicroPak™

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number FSA2267L10X 780-FSA2267L10X 016493-FSA2267L10X FSA2267L10X
Product Name Dual 0.35 OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - FSA2267L10X Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS RoHS
Logic Family CMOS
Package Type UFQFN10 Bulk 10-MicroPak 10-UFQFN Exposed Pad
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Bandwidth 45 MHz 45 MHz
Unlock Full Specs
to access all available technical data