Rochester Electronics Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Buffer, 100E Series, 9-Func, 1-Input, ECL, PQCC28 | |
| Buffer, 10E Series, 9-Func, 1-Input, ECL, PQCC28 | |
| Buffer, 10H Series, 6-Func, 1-Input, ECL, PDIP16 | |
| Buffer, 10H Series, 6-Func, 1-Input, ECL, PDSO16 | |
| Buffer, 10H Series, 6-Func, 1-Input, ECL, PQCC20 | |
| Buffer, 10K Series, 6-Func, 1-Input, ECL, CDIP16 | |
| Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16 | |
| Comparator, 2 Func, BIPolar, CDIP16 | |
| Comparator, Quad, Single Supply | |
| Dual Video Amplifier | |
| Hex Buffer | |
| IC OPAMP QUAD SINGLE 14-SOIC | |
| Inverter/Buffer, 10K Series, 4-Func, 1-Input, ECL, CDIP16 | |
| MC100E116F - 5 V ECL Quint Differential Line Receiver | |
| MC10E116F - 5 V ECL Quint Differential Line Receiver | |
| MC10ELT20 - Translator, TTL to Differential PECL | |
| MC10ELT21 - Translator, Differential PECL to TTL | |
| MC14577 - Video Amplifier, 2 Channel(s), 1 Func, CMOS | |
| MC1458DT - Amplifiers and Comparators-AMPLI | |
| MC33071 - Operational Amplifier, 5000uV Offset-Max, PDSO8 | |
| MC33078 - Amplifiers and Comparators-AMPLI | |
| OP Amp Single GP 36V 8-Pin SOIC | |
| Operational Amplifier, 1 Func, 12000uV Offset-Max, BIPolar, MBCY10 | |
| Operational Amplifier, 1 Func, 12000uV Offset-Max, BIPolar, PDSO8 | |
| Operational Amplifier, 1 Func, 14000uV Offset-Max, BIPolar, PDSO8 | |
| Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, MBCY8 | |
| Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8 | |
| Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, PDSO8 | |
| Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDIP8 | |
| Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8 | |
| Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8 | |
| Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDSO8 | |
| Operational Amplifier, 4 Func, 10000uV Offset-Max, BIPolar, PDSO14 | |
| Operational Amplifier, 4 Func, 8000uV Offset-Max, BIPolar, PDIP14 | |
| Operational Amplifier, Low Noise, Dual | |
| Operational Amplifier, Low Noise, Quad | |
| Operational Amplifier, Single Supply 3.0 V to 44 V, Quad | |
| Operational Amplifier, Single Supply, Quad | |
| Quad enhanced UA741 version with lower consumption | |
| Video Amplifier, 2 Channel(s), 1 Func, CMOS, PDSO8 | |
| Wide Band Low Power Amplifier, 400MHz Min, 2400MHz Max, 1 Func, BICMOS | |
| Wide Band Low Power Amplifier, 40MHz Min, 870MHz | |
| Wide Band Low Power Amplifier |
| << Prev | Next >> |