onsemi Discrete Semiconductor Products - Transistors - JFETs J113-D74Z

Description
Win Source Part Number: 1066292-J113-D74Z Category: Discrete Semiconductor Products>Transistors - JFETs Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 FET Type: N-Channel Power - Max: 625 mW Voltage - Breakdown (V(BR)GSS): 35 V Current - Drain (Idss) @ Vds (Vgs=0): 2 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 500 mV @ 1 µA Resistance - RDS(On): 100 Ohms Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): J113-D74ZJ113-D74Z.; J113D74Z; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: J113_D74ZTB-ND,J113_ D74ZTB,J113_D74ZCT,J 113-D74ZTB,J113_D74Z ,J113_D74ZCT-ND,J113 _D74Z-ND,J113-D74ZCT Base Product Number: J113
Request a Quote Datasheet
Description
Win Source Part Number: 1066292-J113-D74Z Category: Discrete Semiconductor Products>Transistors - JFETs Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 FET Type: N-Channel Power - Max: 625 mW Voltage - Breakdown (V(BR)GSS): 35 V Current - Drain (Idss) @ Vds (Vgs=0): 2 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 500 mV @ 1 µA Resistance - RDS(On): 100 Ohms Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): J113-D74ZJ113-D74Z.; J113D74Z; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: J113_D74ZTB-ND,J113_ D74ZTB,J113_D74ZCT,J 113-D74ZTB,J113_D74Z ,J113_D74ZCT-ND,J113 _D74Z-ND,J113-D74ZCT Base Product Number: J113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - 1066292-J113-D74Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1066292-J113-D74Z
Discrete Semiconductor Products - Transistors - JFETs 1066292-J113-D74Z
Win Source Part Number: 1066292-J113-D74Z Category: Discrete Semiconductor Products>Transistors - JFETs Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 FET Type: N-Channel Power - Max: 625 mW Voltage - Breakdown (V(BR)GSS): 35 V Current - Drain (Idss) @ Vds (Vgs=0): 2 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 500 mV @ 1 µA Resistance - RDS(On): 100 Ohms Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): J113-D74ZJ113-D74Z.; J113D74Z; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: J113_D74ZTB-ND,J113_ D74ZTB,J113_D74ZCT,J 113-D74ZTB,J113_D74Z ,J113_D74ZCT-ND,J113 _D74Z-ND,J113-D74ZCT Base Product Number: J113

Win Source Part Number: 1066292-J113-D74Z
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
FET Type: N-Channel
Power - Max: 625 mW
Voltage - Breakdown (V(BR)GSS): 35 V
Current - Drain (Idss) @ Vds (Vgs=0): 2 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 500 mV @ 1 µA
Resistance - RDS(On): 100 Ohms
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): J113-D74ZJ113-D74Z.; J113D74Z;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: J113_D74ZTB-ND,J113_D74ZTB,J113_D74ZCT,J113-D74ZTB,J113_D74Z,J113_D74ZCT-ND,J113_D74Z-ND,J113-D74ZCT
Base Product Number: J113

Buy Now Datasheet
JFETs - J113-D74ZTB-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 625mW Through Hole TO-92-3

JFET N-Channel 35V 625mW Through Hole TO-92-3

Buy Now Datasheet
JFETs - J113-D74ZCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 625mW Through Hole TO-92-3

JFET N-Channel 35V 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
N-Channel Bipolar Transistor
288-J113-D74Z
N-Channel Bipolar Transistor 288-J113-D74Z
JFETs N-Channel Switch Product overview: J113-D74Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J113-D74Z can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: J113-D74Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J113-D74Z can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 1868891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868891P
Bipolar Transistors 1868891P
ON Semiconductor, J113-D74Z

ON Semiconductor, J113-D74Z

Supplier's Site
Bipolar Transistors - 1868891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868891
Bipolar Transistors 1868891
ON Semiconductor, J113-D74Z

ON Semiconductor, J113-D74Z

Supplier's Site
Bipolar Transistors - 1867161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867161
Bipolar Transistors 1867161
ON Semiconductor, J113-D74Z

ON Semiconductor, J113-D74Z

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
J113-D74Z
Triode/MOS Tube/Transistor >> JFETs J113-D74Z
625mW 2mA@15V N-Channel 100Ω 35V TO-92-3 JFETs ROHS

625mW 2mA@15V N-Channel 100Ω 35V TO-92-3 JFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - J113-D74Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
J113-D74Z
Discrete Semiconductor Products - Transistors - JFETs J113-D74Z
JFET N-CH 35V TO92-3

JFET N-CH 35V TO92-3

Supplier's Site
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet
JFET N-CH 35V 625MW TO92

JFET N-CH 35V 625MW TO92

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Transistors Transistors
Product Number 1066292-J113-D74Z J113-D74ZTB-ND 288-J113-D74Z 1868891P 1868891 J113-D74Z J113-D74Z J113-D74Z J113-D74Z
Product Name Discrete Semiconductor Products - Transistors - JFETs JFETs N-Channel Bipolar Transistor Bipolar Transistors Bipolar Transistors Triode/MOS Tube/Transistor >> JFETs Discrete Semiconductor Products - Transistors - JFETs JFET JFETs
Transistor Type JFET JFET JFET JFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Ammo Pack TO-92; TO-92 TO-92; To-92 TO-92 TO-92; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC847PNE6433BTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers