onsemi JFETs (Junction Field Effect) - MMBFU310LT1G MMBFU310LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023724-MMBFU310LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 24mA @ 10V Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Drain-Source Breakdown Voltage: 25V Max Input Capacitance: 5pF @ 10V (VGS) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023724-MMBFU310LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 24mA @ 10V Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Drain-Source Breakdown Voltage: 25V Max Input Capacitance: 5pF @ 10V (VGS) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - MMBFU310LT1G - 023724-MMBFU310LT1G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFU310LT1G
023724-MMBFU310LT1G
JFETs (Junction Field Effect) - MMBFU310LT1G 023724-MMBFU310LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023724-MMBFU310LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 24mA @ 10V Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Drain-Source Breakdown Voltage: 25V Max Input Capacitance: 5pF @ 10V (VGS) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023724-MMBFU310LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 24mA @ 10V
Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Drain-Source Breakdown Voltage: 25V
Max Input Capacitance: 5pF @ 10V (VGS)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V SOT-23 Bipolar Transistor
288-MMBFU310LT1G
25V SOT-23 Bipolar Transistor 288-MMBFU310LT1G
Trans JFET N-CH 25V 3-Pin SOT-23 T/R Product overview: MMBFU310LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFU310LT1G can be used for catalog matching and distributor lookup.

Trans JFET N-CH 25V 3-Pin SOT-23 T/R Product overview: MMBFU310LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFU310LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - MMBFU310LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBFU310LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBFU310LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 25V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFET N-CH 25V 0.225W SOT23-3

JFET N-CH 25V 0.225W SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBFU310LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFU310LT1G
Discrete Semiconductor Products - Transistors - JFETs MMBFU310LT1G
JFET N-CH 25V SOT23-3

JFET N-CH 25V SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBFU310LT1G
Triode/MOS Tube/Transistor >> JFETs MMBFU310LT1G
225mW 24mA@10V N-Channel 25V SOT-23 JFETs ROHS

225mW 24mA@10V N-Channel 25V SOT-23 JFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors RF Transistors Transistors
Product Number 023724-MMBFU310LT1G 288-MMBFU310LT1G MMBFU310LT1GOSTR-ND MMBFU310LT1G MMBFU310LT1G MMBFU310LT1G
Product Name JFETs (Junction Field Effect) - MMBFU310LT1G 25V SOT-23 Bipolar Transistor JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs Triode/MOS Tube/Transistor >> JFETs
Transistor Type JFET JFET JFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data