onsemi RF FETs, MOSFETs MMBFJ310LT1G

Description
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MMBFJ310LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBFJ310LT1GOSDKR-ND
RF FETs, MOSFETs MMBFJ310LT1GOSDKR-ND
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

Buy Now Datasheet
RF FETs, MOSFETs - MMBFJ310LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBFJ310LT1GOSTR-ND
RF FETs, MOSFETs MMBFJ310LT1GOSTR-ND
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

Buy Now Datasheet
RF FETs, MOSFETs - MMBFJ310LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBFJ310LT1GOSCT-ND
RF FETs, MOSFETs MMBFJ310LT1GOSCT-ND
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
25V SOT-23 MOSFET Transistor
285-MMBFJ310LT1G
25V SOT-23 MOSFET Transistor 285-MMBFJ310LT1G
Trans RF FET N-CH 25V 3-Pin SOT-23 T/R Product overview: MMBFJ310LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ310LT1G can be used for catalog matching and distributor lookup.

Trans RF FET N-CH 25V 3-Pin SOT-23 T/R Product overview: MMBFJ310LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ310LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - 6255745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor JFET N-Channel 25V SOT23

Transistor JFET N-Channel 25V SOT23

Supplier's Site
JFETs - 6255745 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
6255745
JFETs 6255745
Transistor JFET N-Channel 25V SOT23

Transistor JFET N-Channel 25V SOT23

Supplier's Site
JFETs - 1703357 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1703357
JFETs 1703357
Transistor JFET N-Channel 25V SOT23

Transistor JFET N-Channel 25V SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ310LT1G - 023723-MMBFJ310LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ310LT1G
023723-MMBFJ310LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ310LT1G 023723-MMBFJ310LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023723-MMBFJ310LT1G Packaging: Reel - TR Voltage Rating: 25V Current Rating: 60mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023723-MMBFJ310LT1G
Packaging: Reel - TR
Voltage Rating: 25V
Current Rating: 60mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBFJ310LT1G
Triode/MOS Tube/Transistor >> JFETs MMBFJ310LT1G
N-Channel SOT-23 JFETs ROHS

N-Channel SOT-23 JFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBFJ310LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBFJ310LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBFJ310LT1G
RF MOSFET JFET 10V SOT23-3

RF MOSFET JFET 10V SOT23-3

Supplier's Site
RF FETs, MOSFETs - MMBFJ310LT1G - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MMBFJ310LT1G
RF FETs, MOSFETs MMBFJ310LT1G
RF MOSFET N-CH JFET 10V SOT23

RF MOSFET N-CH JFET 10V SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Transistors Transistors RF Transistors RF MOSFET Transistors
Product Number MMBFJ310LT1GOSDKR-ND 285-MMBFJ310LT1G 6255745P 6255745 023723-MMBFJ310LT1G MMBFJ310LT1G MMBFJ310LT1G MMBFJ310LT1G
Product Name RF FETs, MOSFETs 25V SOT-23 MOSFET Transistor JFETs JFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ310LT1G Triode/MOS Tube/Transistor >> JFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Type JFET JFET JFET JFET
Polarity N-Channel N-Channel N-Channel; N-Channel JFET N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data