Altech Corp. Relays 5800.3

Description
Interface Relay Module, 4 Ch
Request a Quote Datasheet
Description
Interface Relay Module, 4 Ch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 5800.3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
5800.3
Relays 5800.3
Interface Relay Module, 4 Ch

Interface Relay Module, 4 Ch

Buy Now
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC - 70078377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC
70078377
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC 70078377
15 A , 250 VAC⁄30 VDC Voltage Rating, SPDT Contact Form, Miniature Relay Module Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current. A true high-current rating in a DIN Rail mount miniature relay module. The relay socket is rated dual 8 A.

15 A , 250 VAC⁄30 VDC Voltage Rating, SPDT Contact Form, Miniature Relay Module
Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current.
A true high-current rating in a DIN Rail mount miniature relay module. The relay socket is rated dual 8 A.

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
5800.3
Industrial Relays 5800.3
Industrial Relays Interface Relay Module, 4 Ch

Industrial Relays Interface Relay Module, 4 Ch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 5800.3 70078377 5800.3
Product Name Relays Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC Industrial Relays
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Maximum Switching Current 15.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202780480000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Industrial Relay - 700-CF310EW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA12.0633N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers