Altech Corp. Relays 5800.2

Description
Interface Relay Module, 1 Ch
Request a Quote Datasheet
Description
Interface Relay Module, 1 Ch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 5800.2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
5800.2
Relays 5800.2
Interface Relay Module, 1 Ch

Interface Relay Module, 1 Ch

Buy Now
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC - 70078536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC
70078536
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC 70078536
15 A , 250 VAC⁄30 VDC Voltage Rating, SPDT Contact Form, Miniature Relay Module Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current. A true high-current rating in a DIN Rail mount miniature relay module. The relay socket is rated dual 8 A.

15 A , 250 VAC⁄30 VDC Voltage Rating, SPDT Contact Form, Miniature Relay Module
Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current.
A true high-current rating in a DIN Rail mount miniature relay module. The relay socket is rated dual 8 A.

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
5800.2
Industrial Relays 5800.2
Industrial Relays Interface Relay Module, 1 Ch

Industrial Relays Interface Relay Module, 1 Ch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 5800.2 70078536 5800.2
Product Name Relays Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC Industrial Relays
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Maximum Switching Current 15.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Safety Relays - 56.OA01.0631S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers