Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26
Product Name Notes
.COIL & DIODE ASSEM
07 10AMP RELAY
140MW12V HDV
25 AMP SPDT RELAY
25A HP SSR
38251001
3PDT 25A MID-RANGE RELAY
50 AMP 1PST/NO DM RELAY
50 AMP MID-RANGE RELAY
60V DC 5-50 SECS
60VDC 1.5-15SEC
96VDC 20-200 SEC
ACTUATOR ASSEMBLY- SU
AUX SWITCH ASSBLY
BASE & INSERT ASSEMBL
BASE ASSY SUB
BASE ASSY
CAPACITOR
CHAMBER BASE
COIL ASSEMBLY
COIL
CONNECTOR & WIRE
CONNECTOR ASSEM
CONTACT ASSY.
CONTACTOR 500 AMP SPST TD ON OP
CONTACTOR ASSEMBLY
CONTACTOR ASSY.
CONTACTOR SPDT 200 AMP, 28 VDC
CONTACTOR SPST NO 500A
CONTACTOR SPST NO DB 400A 28 V
CONTACTOR WITH AUX, SPST
CONTACTOR, SPST-NO, UN-EC
CONTACTOR
COVER ASSEMBLY
Crystal Can Relays
CUTOUT-REVERSE CURRENT
FILTER ASSY
FRAME 110-volt DC
FRAME 12-volt DC
FRAME 120-volt AC
FRAME 20-volt AC
FRAME 24-volt AC
FRAME 24-volt DC
FRAME 6-volt DC
FW 5A FULL SIZE RE
GASKET BASE
GASKET, BASE
Hartman DC Contactors
HFW 1/2 SIZE REL
HFW 1/2 SIZE RELAY
High Power Switching Relays
HS RELAY
IM RELAY 100MW 3 V
IM RELAY 140MW 4.5V
IM RELAY 140MW 5V
IM Rly Std 1.5V-9V
IM-RELAY 100MW 5V BIS
INSUL. CONTACT
INSULATOR - PIGTAIL
LAMINATED 12-volt DC
LAMINATED 120-volt AC
LAMINATED 24-volt DC
LEAD INDICATOR
LOCKWASHER #4 .031X.0
LOCKWASHER
LONG LIFE TUBULAR 12-volt DC
LONG LIFE TUBULAR 24-volt DC
MAGNET ASSY
Mid Range Relays
MID-RANGE DPDT 5 AMP RELAY
MIDRANGE RELAY
MOVABLE BUS BAR ASSY
MST T05 TRANS. RELAY
NUT 1/4-28 3/8HEX 3/1
NUT 2-56 1/8-DIA .062
NUT 5/16-24 7/16-HEX
NUT HEX 10-32 5/16-AF
OPERATOR MAIN
OVERCURRENT RELAY
PIGTAIL ASSY
R2946
R3103
RECEPTACLE ASSY
RELAY 3PST
RELAY VACUUM
RELAY, 2 POLE, NO/NC, 12 VDC C
RELAY, 2 POLE, NO/NC, 24 VDC C
RELAY, 3PST W/AUX
RELAY, 3PST
RELAY, DPST-NO 12Vdc
RELAY, DPST-NO
RELAY, LEV200 SPST-NO
RELAY, SPST, 24Vdc
RELAY, SPST-NO
RELAY, VACUUM, SPDT,
RELAY, VACUUM, SPDT
RELAY, VACUUM, SPST, L
RELAY, VACUUM, SPST-N
RELAY, VACUUM, SPST-NO
RELAY-600 AMP SPST AUTO
RELAY
Relays
RING-LOCK E-15ST ZD ROTOR CLIP
RING-LOCK E-18ST ZD ROTOR CLIP
RING-LOCK E-9ST ZD ROTOR CLIP
RLY,STD,OFF,2P,110V, 15S,T
RLY,STD,OFF,2P,110VD C,
RLY,STD,OFF,2P,125V, 1S,M,T
RLY,STD,OFF,2P,250V, 200S
RLY,STD,OFF,2P,48V,3 00S,I
RLY,STD,OFF,2P,96V,5 S,T,V
RLY,STD,ON,2P,130V,1 5S,A2,I
RLY,STD,ON,2P,250V,3 0M,L
RLY,STD,ON,2P,96V,15 S,I,L
RLY,STD,ON,48V,50S,L OPT
SCREW 2-56 5/16 RD HD
SCREW 4-36 5/16 FLAT
SCREW 5-40 1-3/8 RD H
SCREW 8-32 3/8 BD HD
SCREW 8-32 3/8 FLAT H
SCREW, PIVOT
SCREW, SEMS
SEALED J RELAY
SHIELD, TERM.
SHUNT
Solenoid, Frame, 12 VDC, Continuous Duty
SPACER TERM
SPACER, CONTACT
Special Military and Fifth Size Relays
STUD
T05 Relays
TD228-4503P
TUBULAR 12-volt DC
TUBULAR 24-volt DC
WASHER .250-OD .113-I
WASHER 1/2-OD .376-ID
WASHER 1/4-OD .119-ID
WASHER 5/8-OD .390-ID
WASHER-LOCK #10 .062
WASHER-LOCK #5 SPLIT
WILMAR GND FAULT
WILMAR OVER/UN
WILMAR OVER/UNDE
WILMAR OVERCURRE
WILMAR OVERCURREN
WILMAR OVERCURRENT
WILMAR UNDERVOLTAG
WILMAR UNDERVOLTAGE

<< Prev Next >>