Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 26
Product Name Notes
0410 83 046 001WG
0410 83 050 001WG
07 10AMP RELAY
10-50 AMP HEAVY DUTY
24V DC 0.5-5.0 SECS
24V DC 5-50 SEC
3G COM Relay P2 + F Series
3GHZ MICROWAVE RELA
60 VDC .5-5 SEC
ACT ASSEM SUB
ACTUATOR (OBSOLETE)
ACTUATOR ASSY.-SUB
ACTUATOR ASSY.
Appliance Miniature PCB Relays
ARMATURE & CONT. ASSY
BASE-COVER BP-353
BASE-COVER BPE-353-25
BLADE BACKUP
BOBBIN
BUS BAR ASSEM
BUS BAR ASSY
BUS BAR ASY
BUS BAR
COIL & CORE ASSEMBLY
COIL ASSEMBLY
COIL ASSY
COIL
CONT ASSY
CONTACT ASSY.
CONTACT ASSY
CONTACTOR 400 A SPST 28 VDC
CONTACTOR RCCB 300 AMP 28 VDC
CONTACTOR SPST N.O. 400A 28 DC
CONTACTOR SPST NO 500A MAGBLOW
CONTACTOR SPST-NO W/AUX
Contactor, Latch, 24Vdc Coi
Contactor, SPST, Latching
Contactor, w/Coil Sup
CONTACTOR
COVER & CONTACT ASSEM
COVER ASSEMBLY
Crystal Can Relays
CT RELAY HDR ASSY 10P BLACK
CT RELAY HDR ASSY 11P BLACK
CT RELAY HDR ASSY 12P BLACK
CT RELAY HDR ASSY 13P BLACK
CT RELAY HDR ASSY 14P BLACK
CT RELAY HDR ASSY 15P BLACK
FILTER ASSEMBLY
Force Guided Relays
FW FULL SIZE RELAY 2
FW RELAY
FW5A RELAY
GASKET BASE
GEN PURPOSE RELAY
HALF.10A.1 POLE.6V.P
HALL EFFECT CURRENT SENSOR
IM RELAY 100 MW 1.5V Bi
IM RELAY 140 MW 5 V
IM-RELAY 100MW 12V BIS HDV
KRPA
KU, KUP
KU
KUE, KUEP
KUM, KUMP
LOCKWASHER #10 INT BR
M6/M7/M9/W6/W7
MDR
Mic ISO V23074 V23075
Mid Range Relays
MINI CT D/R RELAY 22P V BLUE
MINIATURRELAIS
MINISTARKSTROM
NUT 1/4-28 3/8HEX 1/8
NUT
OPERATOR & CONTACT AS
PB-V23088 Mini Relay
PC BOARD ASSY
PCB Relays up to 10A
PIGTAIL BARRIER ASSY
PIN PIGTAIL
PLATE COVER
PLATE-BASE GUIDE
PLATE
POST LEFT
POST
POWER F V23134
POWER RELAY, FOR WS AWARE MONITOR
Power Relay
PRD
PRIMARY ASSEMBLY
PT Mini
PT280220
R10
R3412
RELAY ASSY
Relay RT-Series
Relay RZ-Series
Relay Special up to 10A
Relay T92
RELAY, 3PST-NC, 24 VDC COIL
RELAY, GROUND FAULT
RELAY, OVER CURRENT
RELAY, OVERCURRENT
RELAY, PRESSURIZED, SPST
RELAY, PRESSURIZED
RELAY, SPST, FM200ABX
RELAY, SPST-NO
RELAY, TD ON RELEASE, 8SEC
RELAY, UNDERVOLTAGE DC
RELAY, VACUUM SPDT
RELAY, VACUUM, SP
RELAY, VACUUM, SPDT
RELAY, VACUUM, SPS
RELAY, VACUUM, SPST-N
RELAY, VACUUM, SPST-NC
RELAY,10A,2C,AGCDO,Q C.187,OP
RELAY,2C,AGCDO,QC.18 7
RELAY,DRY CIRCUIT,6C,BIFURC
RELAY,GENPUR,QC
RELAY.
RELAY
Relays
RLY,STD,DBH,2P,240VA C,
RLY,STD,OFF,2P,110VD C
RLY,STD,OFF,2P,120VA C,30MIN
RLY,STD,OFF,2P,125V, 120HZ,X
RLY,STD,OFF,2P,125V, 5S,X OPT
RLY,STD,OFF,2P,125VD C
RLY,STD,OFF,2P,208-2 40VAC,15SEC
RLY,STD,OFF,2P,240VA C,5SEC,A1op
RLY,STD,OFF,2P,24V,3 0M,I,M
RLY,STD,OFF,2P,24VAC ,15SEC
RLY,STD,OFF,2P,24VDC ,5
RLY,STD,OFF,2P,277V, 5S
RLY,STD,OFF,2P,480V, 10M,X
RLY,STD,OFF,2P,550VA C,15SEC
RLY,STD,ON,2P,120V,3 0M,X
RLY,STD,ON,2P,120VAC
RLY,STD,ON,2P,120VAC ,200SEC,T OP
RLY,STD,ON,2P,120VAC ,30MIN,L OP
RLY,STD,ON,2P,120VAC ,50SEC,S OPT
RLY,STD,ON,2P,120VAC ,
RLY,STD,ON,2P,125V,2 00S,T
RLY,STD,ON,2P,125VDC
RLY,STD,ON,2P,127V,2 00S
RLY,STD,ON,2P,21V,30 M
RLY,STD,ON,2P,21V,5S ,T
RLY,STD,ON,2P,220VAC ,50SEC,I1
RLY,STD,ON,2P,240VAC ,15SEC,LL O
RLY,STD,ON,2P,24VDC, 300S,L OPT
RLY,STD,ON,2P,24VDC, 50S,K OPT
RLY,STD,ON,2P,250V,1 S
RLY,STD,ON,2P,250VDC ,300S
RLY,STD,ON,2P,60VDC, 10MIN
RLY,STD,ON,2P,72VDC,
RLY,STD,ON,4P,120VAC ,
RLY,STD,ON,4P,125VDC ,
ROD - PUSH
SCREW - CAPTIVATED
SCREW 5-40 1-1/8 RD H
SF6000 4OMW FULL SIZ
SHIELD TERM
SHIELD-TERMINAL
SLIM INPUT AC MOD,15V DC LOGIC-240VAC IP
SLIM INPUT AC MOD,15V DC LOGIC-24VAC IP
SLIM INPUT AC MOD,24V DC LOGIC-120VAC IP
SLIM INPUT AC MOD,24V DC LOGIC-240VAC IP
SLIM INPUT DC MOD,15VDC LOGIC-24V DC IP
SLIM INPUT DC MOD,24VDC LOGIC-30V DC IP
Special Military and Fifth Size Relays
SR6B6K24
SR6B6K36
SR6B6K40
SR6B6K48
SR6B6K60
SR6B6L10
SR6C6K05
SR6C6K06
SR6C6K09
SR6D4021
T05 Relays
T92
TERM SHIELD
TERMINAL BLOCK ASSY
TERMINAL LUG, STANDAR
TERMINAL SHIELD ASSY(
TERMINAL SHIELD
UNDERVOLTAGE RELAY
VFMA, RELAY
WASHER 5/8-OD 25/64-I
WASHER-LOCK #10 SPLIT
WASHER-LOCK #4 .035X.
WASHER-LOCK #4 IN TOO
WILMAR OVER/UNDE
WILMAR OVERCURRE
WILMAR OVERCURREN
WILMAR UNDERVOLATAGE
WILMAR UNDERVOLTAGE 120
WILMAR UNDERVOLTAGE

<< Prev Next >>