AMETEK Sensors, Test & Calibration Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| The GaugeCalHP is a portable, self contained, hydraulic pressure generator for calibrating pressure gauges, transmitters, sensors, and safety valves. Pressure to 15 000 psi / 1000 bar / 100 MPa... | |
| AMETEK continues to develop new techniques to improve performance, accuracy, convenience and functionality of the well-known JOFRA calibration products. By doing so, we maintain our position as one of the... | |
| AMETEK's pressure indicator JOFRA IPI, combines the advantages of easy-analogue gauges with digital calibrator accuracy and user friendliness. The indicator is designed without electrical signal inputs for mA and switch... | |
| CPF is an improved cone type fitting system that adds a unique o-ring sealing system which permits leak free connections without tools. CPF fittings can be directly connected to ¼"... | |
| JOFRA HPC500 / HPC502 calibrators feature deadweight tester accuracy in a modern digital package. The HPC is available as an independent calibrator or in one of 6 ready-for-test systems that... | |
| Model T-960 pneumatic pressure pump features an extended range vernier adjustment for precisely controlling pump pressure and comfortable pistol grip handle. Model T-970 pneumatic pressure pump is similar to the... | |
| Model T-975 pneumatic pressure pump features both vacuum and pressure generation. A button (valve) makes it easy to switch from vacuum to pressure measurements. Built-in release valve, vernier valve for... | |
| The AMC900 bench calibrator is the solution for high precision signal, temperature, and pressure calibrations. This multi-purpose unit offers laboratory grade accuracy at an industrial calibrator price. The standard is... | |
| The AMETEK screwpump is designed for very easy generation of high pressure. This pump is part of system D. The screwpump has a 4 connection manifold. Fine adjustment, vernier valve,... | |
| The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool... | |
| The ASC300 is substantial enough to cover all needs for a process signal calibrator with superior accuracy and compact enough to fit into the tool box and operate with one... | |
| The ASM series (Advanced Signal Multi-scanner) offer a great time-saving automatic solution to calibrate multiple temperature sensors at the same time. The ASM series is an eight channel scanner controlled... | |
| The EPM-2000 series (Easy Pressure Measurement) covers 3 different ranges. Each system is delivered complete with a small, handy test pump. This allows the EPM-2000 to be used for measurement... | |
| The ETM-2000 series consists of 5 different systems and covers a broad variety of temperature applications. The series has 3 systems for thermocouples and 2 for Pt100 sensors. Both Pt100... | |
| The HPC600 can be used in a very wide range of applications from simple tool type jobs to complex calibration jobs in custody transfer systems. A time and money saver! | |
| The JOFRA mAcal mA loop calibrator generates and measures the current in the loop on 2-wire transmitters including 24 VDC loop supply. The built-in functions contribute to control time saving,... | |
| The MGC-HIGH and MGC-LOW both goes to 300 bar. Each system contains from 2 to 4 dual-scale gauges to cover the range with the best possible accuracy. MGC-LOW The MGC-LOW... | |
| The MTC series of portable temperature calibrators from JF INSTRUMENTS makes it very easy to maintain correct readings for all your temperature monitoring devices. The dry-block design does not use... | |
| The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be... | |
| The type T pump is designed for high pressure applications up to 15,000 psi (1,000 bar). The pump and system may be ordered with either oil or a water/alcohol mixture... | |
| The unique active dual-zone heating block is designed to ensure optimum temperature homogeneity in the calibration zone of the block. This design eliminates the major uncertainties due to heat loss... | |
| This easy-to-use hand pump is specially designed for high pressure applications. The pump has a built-in reservoir, vent valve, and vernier valve for fine adjustment. The pump has a dual... | |
| This portable gauge and transmitter calibration system is 7 to 10 times faster than a dead weight tester. It allows you to do a 10 point up and down calibration... |