AMETEK Sensors, Test & Calibration Advanced Temperature Calibrator ATC-156

Description
The unique active dual-zone heating block is designed to ensure optimum temperature homogeneity in the calibration zone of the block. This design eliminates the major uncertainties due to heat loss through the sensor-under-test and from the top of the block. The dry-block design combined with the external reference sensor input make the ATC series as accurate as a laboratory calibrator but maintain the speed and portability of a dry-block. The ATC measures the output from the sensor-under-test directly: Thermocouples, RTD, mV, mA, and V. There is no need for multiple instruments. The JOFRA ATC series saves time by performing automatic stand-alone calibrations. Just run the downloaded work orders from the JOFRACAL calibration software. After completion of the work orders, the results may be downloaded into the computer for analysis, filing, and printing of certificates. Two models of the ATC series (ATC-140 and ATC-250) fitted with a 160 mm deep well with a diameter of 63.5 mm (2.5 in) can be used both as dry-block calibrators and as liquid calibration baths with a magnetic stirrer. This is of great relevance when calibration several sensors or when calibrationg liquid and odd/big size sensors.
Datasheet
Description
The unique active dual-zone heating block is designed to ensure optimum temperature homogeneity in the calibration zone of the block. This design eliminates the major uncertainties due to heat loss through the sensor-under-test and from the top of the block. The dry-block design combined with the external reference sensor input make the ATC series as accurate as a laboratory calibrator but maintain the speed and portability of a dry-block. The ATC measures the output from the sensor-under-test directly: Thermocouples, RTD, mV, mA, and V. There is no need for multiple instruments. The JOFRA ATC series saves time by performing automatic stand-alone calibrations. Just run the downloaded work orders from the JOFRACAL calibration software. After completion of the work orders, the results may be downloaded into the computer for analysis, filing, and printing of certificates. Two models of the ATC series (ATC-140 and ATC-250) fitted with a 160 mm deep well with a diameter of 63.5 mm (2.5 in) can be used both as dry-block calibrators and as liquid calibration baths with a magnetic stirrer. This is of great relevance when calibration several sensors or when calibrationg liquid and odd/big size sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Temperature Calibrator - ATC-156 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Advanced Temperature Calibrator
ATC-156
Advanced Temperature Calibrator ATC-156
The unique active dual-zone heating block is designed to ensure optimum temperature homogeneity in the calibration zone of the block. This design eliminates the major uncertainties due to heat loss through the sensor-under-test and from the top of the block. The dry-block design combined with the external reference sensor input make the ATC series as accurate as a laboratory calibrator but maintain the speed and portability of a dry-block. The ATC measures the output from the sensor-under-test directly: Thermocouples, RTD, mV, mA, and V. There is no need for multiple instruments. The JOFRA ATC series saves time by performing automatic stand-alone calibrations. Just run the downloaded work orders from the JOFRACAL calibration software. After completion of the work orders, the results may be downloaded into the computer for analysis, filing, and printing of certificates. Two models of the ATC series (ATC-140 and ATC-250) fitted with a 160 mm deep well with a diameter of 63.5 mm (2.5 in) can be used both as dry-block calibrators and as liquid calibration baths with a magnetic stirrer. This is of great relevance when calibration several sensors or when calibrationg liquid and odd/big size sensors.

The unique active dual-zone heating block is designed to ensure optimum temperature homogeneity in the calibration zone of the block. This design eliminates the major uncertainties due to heat loss through the sensor-under-test and from the top of the block. The dry-block design combined with the external reference sensor input make the ATC series as accurate as a laboratory calibrator but maintain the speed and portability of a dry-block.
The ATC measures the output from the sensor-under-test directly: Thermocouples, RTD, mV, mA, and V. There is no need for multiple instruments. The JOFRA ATC series saves time by performing automatic stand-alone calibrations. Just run the downloaded work orders from the JOFRACAL calibration software. After completion of the work orders, the results may be downloaded into the computer for analysis, filing, and printing of certificates.

Two models of the ATC series (ATC-140 and ATC-250) fitted with a 160 mm deep well with a diameter of 63.5 mm (2.5 in) can be used both as dry-block calibrators and as liquid calibration baths with a magnetic stirrer. This is of great relevance when calibration several sensors or when calibrationg liquid and odd/big size sensors.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number ATC-156
Product Name Advanced Temperature Calibrator
Calibrator Style Fixed
Environmental Properties RTD, Thermistor (optional feature); Thermocouple (optional feature); Temperature (optional feature)
User Interface Digital Front Panel; Computer Interface
Digital Interface Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
VNA Calibration Kit - WR187CK30 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details