AMETEK Sensors, Test & Calibration Pneumatic Hand Pump T-965

Description
The type T pump is designed for high pressure applications up to 15,000 psi (1,000 bar). The pump and system may be ordered with either oil or a water/alcohol mixture as the pressure medium. The pump is constructed of 300 series stainless steel and Monel allowing for the use of other hydraulic media. The Type T pump features a dual pressure output manifold, fine adjustment vernier valve, relief valve, and dual volume control for rapid pressure increase at lower pressures and easier pumping at higher pressures. Pressure range 0 to 1000 bar / 15,000 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.
Datasheet
Description
The type T pump is designed for high pressure applications up to 15,000 psi (1,000 bar). The pump and system may be ordered with either oil or a water/alcohol mixture as the pressure medium. The pump is constructed of 300 series stainless steel and Monel allowing for the use of other hydraulic media. The Type T pump features a dual pressure output manifold, fine adjustment vernier valve, relief valve, and dual volume control for rapid pressure increase at lower pressures and easier pumping at higher pressures. Pressure range 0 to 1000 bar / 15,000 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Hand Pump - T-965 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Pneumatic Hand Pump
T-965
Pneumatic Hand Pump T-965
The type T pump is designed for high pressure applications up to 15,000 psi (1,000 bar). The pump and system may be ordered with either oil or a water/alcohol mixture as the pressure medium. The pump is constructed of 300 series stainless steel and Monel allowing for the use of other hydraulic media. The Type T pump features a dual pressure output manifold, fine adjustment vernier valve, relief valve, and dual volume control for rapid pressure increase at lower pressures and easier pumping at higher pressures. Pressure range 0 to 1000 bar / 15,000 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.

The type T pump is designed for high pressure applications up to 15,000 psi (1,000 bar). The pump and system may be ordered with either oil or a water/alcohol mixture as the pressure medium. The pump is constructed of 300 series stainless steel and Monel allowing for the use of other hydraulic media.
The Type T pump features a dual pressure output manifold, fine adjustment vernier valve, relief valve, and dual volume control for rapid pressure increase at lower pressures and easier pumping at higher pressures.

Pressure range 0 to 1000 bar / 15,000 psi


Ready-to-use pressure systems
Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number T-965
Product Name Pneumatic Hand Pump
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Calibrators - 5350940 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Other Properties Multi Function Calibrators
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details