AMETEK Sensors, Test & Calibration Marine Temperature Calibrator MTC-650A

Description
The MTC series of portable temperature calibrators from JF INSTRUMENTS makes it very easy to maintain correct readings for all your temperature monitoring devices. The dry-block design does not use any hazardous hot liquid, has a larger temperature range and heats up and cools down much faster than a traditional liquid bath. The MTC dry-block calibrators has been designed for much easier true temperature calibration in the field, leading to reliable results. The simple operation and the automatic functions have been carefully selected for ease of use. This has resulted in a fast, simple and efficient temperature calibrator without compromising quality. Reach 320°C (608°F) in just 4 minutes. The MTC series features a large backlit display showing a lot of useful information at the same time: The set value and the true temperature, the status on the thermo switch test input, a count- down time before the temperature is stable and a big check mark when it is stable. To save time use the automatic switch test. The MTC series will find the open and close temperatures on a thermo switch and calculate the dead band. The MTC series also features an auto-step function. Using this function you may stay in the control room and monitor the temperature reading while the calibrator automatically steps through a number of pre-programmed temperatures located next to the sensor.
Datasheet
Description
The MTC series of portable temperature calibrators from JF INSTRUMENTS makes it very easy to maintain correct readings for all your temperature monitoring devices. The dry-block design does not use any hazardous hot liquid, has a larger temperature range and heats up and cools down much faster than a traditional liquid bath. The MTC dry-block calibrators has been designed for much easier true temperature calibration in the field, leading to reliable results. The simple operation and the automatic functions have been carefully selected for ease of use. This has resulted in a fast, simple and efficient temperature calibrator without compromising quality. Reach 320°C (608°F) in just 4 minutes. The MTC series features a large backlit display showing a lot of useful information at the same time: The set value and the true temperature, the status on the thermo switch test input, a count- down time before the temperature is stable and a big check mark when it is stable. To save time use the automatic switch test. The MTC series will find the open and close temperatures on a thermo switch and calculate the dead band. The MTC series also features an auto-step function. Using this function you may stay in the control room and monitor the temperature reading while the calibrator automatically steps through a number of pre-programmed temperatures located next to the sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Temperature Calibrator - MTC-650A - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Marine Temperature Calibrator
MTC-650A
Marine Temperature Calibrator MTC-650A
The MTC series of portable temperature calibrators from JF INSTRUMENTS makes it very easy to maintain correct readings for all your temperature monitoring devices. The dry-block design does not use any hazardous hot liquid, has a larger temperature range and heats up and cools down much faster than a traditional liquid bath. The MTC dry-block calibrators has been designed for much easier true temperature calibration in the field, leading to reliable results. The simple operation and the automatic functions have been carefully selected for ease of use. This has resulted in a fast, simple and efficient temperature calibrator without compromising quality. Reach 320°C (608°F) in just 4 minutes. The MTC series features a large backlit display showing a lot of useful information at the same time: The set value and the true temperature, the status on the thermo switch test input, a count- down time before the temperature is stable and a big check mark when it is stable. To save time use the automatic switch test. The MTC series will find the open and close temperatures on a thermo switch and calculate the dead band. The MTC series also features an auto-step function. Using this function you may stay in the control room and monitor the temperature reading while the calibrator automatically steps through a number of pre-programmed temperatures located next to the sensor.

The MTC series of portable temperature calibrators from JF INSTRUMENTS makes it very easy to maintain correct readings for all your temperature monitoring devices. The dry-block design does not use any hazardous hot liquid, has a larger temperature range and heats up and cools down much faster than a traditional liquid bath. The MTC dry-block calibrators has been designed for much easier true temperature calibration in the field, leading to reliable results. The simple operation and the automatic functions have been carefully selected for ease of use. This has resulted in a fast, simple and efficient temperature calibrator without compromising quality. Reach 320°C (608°F) in just 4 minutes.
The MTC series features a large backlit display showing a lot of useful information at the same time: The set value and the true temperature, the status on the thermo switch test input, a count- down time before the temperature is stable and a big check mark when it is stable. To save time use the automatic switch test. The MTC series will find the open and close temperatures on a thermo switch and calculate the dead band. The MTC series also features an auto-step function. Using this function you may stay in the control room and monitor the temperature reading while the calibrator automatically steps through a number of pre-programmed temperatures located next to the sensor.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number MTC-650A
Product Name Marine Temperature Calibrator
Calibrator Style Fixed
Environmental Properties RTD, Thermistor (optional feature); Thermocouple (optional feature); Temperature (optional feature)
User Interface Digital Front Panel; Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details