AMETEK Sensors, Test & Calibration Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Overview The LS5 testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable YLC... | |
| Overview The LRXPlus testing machine is an affordable, easy to use system, ideal for material testing applications up to 5 kN (1124 lbf). The machine uses high accuracy interchangeable... | |
| The CHATILLON® CS1100 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No... | |
| The CHATILLON® CS225 Series digital force tester is a revolutionary system optimized for production testing applications, including medical devices, plastics, packaging, textiles, rubber and electronics to name a few. No... | |
| The EZ20 testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 20 kN (4496 lbf) and designed equally for routine... | |
| The EZ50 testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 50 kN (11241 lbf) and designed equally for routine... | |
| The LR100KPlus advanced materials testing machine incorporates an extensive range of features making it ideal for performing complex as well as routine testing applications up to 100 kN (22481... | |
| The LR10KPlus testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 10 kN (2248 lbf) and designed equally for... | |
| The LR150KPlus advanced materials testing machine incorporates an extensive range of features making it ideal for performing complex aswell as routine testing applications up to 150 kN (33722 lbf). | |
| The LR30KPlus testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 30 kN (6744 lbf) and designed equally for... | |
| The LR50KPlus testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 50 kN (11241 lbf) and designed equally for... | |
| The LR5KPlus testing machine combines high performance, flexibility and exceptional ease of use.� It is ideal for testing applications up to 5 kN (1124 lbf) and designed equally for... | |
| The new LS1 is an affordable high precision solution for materials testing applications up to 1 kN / 225 lbf capacity which, when combined with our extensive range of grips,... |