AMETEK Sensors, Test & Calibration Datasheets for Digital Pressure Gauges
Digital pressure gauges use electronic components to convert applied pressure into usable signals. The gauge readout has a digital numerical display.
Digital Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Accurate enough to replace a deadweight tester Rugged enough to sit in 3 feet of water Portable enough to complete calibrations anywhere Gauge / Absolute Pressure Datalogger to 15 000... | |
| The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10˚ to 50˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a... | |
| The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test,... | |
| Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement 0.1% of reading wet/wet differential transducer Customizable... | |
| Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to... |