AMETEK Sensors, Test & Calibration Datasheets for Polymer Testing Equipment
Polymer test equipment includes melt flow indexers, extrusiometers, and other specialized instruments for determining the processability and properties of plastics and elastomer materials.
Polymer Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Key Features Measures density of small samples of solid materials Simple set-up, operation and maintenance Complies with BS2782 part 6 Method 620D, ASTM D1505-68, ISO 1183 and other international standards... | |
| Overview The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with... | |
| The Davenport PETPlus from Lloyd Instruments is unique test instrument designed for the safe solvent-free intrinsic viscosity (IV) measurement of moisture-sensitive polyethylene terephthalate (PET It can be operated in stand... |