AMETEK Sensors, Test & Calibration Datasheets for Hand Pumps and Foot Pumps
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Hand Pumps and Foot Pumps: Learn more
| Product Name | Notes |
|---|---|
| The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to... | |
| The T-1-CPF is a high volume hydraulic comparator capable of producing pressure up to 15 000 psi. This unit is ideal for testing and calibrating pressure gauges, relief valves, and... | |
| The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two... | |
| The T-975-CPF pneumatic hand pump generates pressure and vacuum with precision and ease, allowing users to fine-tune the pressure delivered with every stroke. Vacuum & Pressure Range: -27 inHG to... |