This easy-to-use hand pump is specially designed for high pressure applications. The pump has a built-in reservoir, vent valve, and vernier valve for fine adjustment. The pump has a dual pressure output - one for the test object and one for the IPI indicator.
Pressure range, T-620 0 to 200 bar / 3,000 psi
Pressure range, T-620H 0 to 350 bar / 5,000 psi
Ready-to-use pressure systems
Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | T-620 |
| Product Name | Hydraulic Hand Pump |
| Calibrator Style | Handheld |