AMETEK Sensors, Test & Calibration Industrial Pressure Indicator IPI10KG

Description
AMETEK's pressure indicator JOFRA IPI, combines the advantages of easy-analogue gauges with digital calibrator accuracy and user friendliness. The indicator is designed without electrical signal inputs for mA and switch test, which is economically advantageous because power consumption is significantly lower. The pressure indicator is ideal for example food-, chemical- and pharmaceutical industry where you need to perform end-to-end calibration, as the full system is particularly suited for. JOFRA IPI is ATEX and CSA certified for use in environments with explosion hazards both on-site and calibration laboratories. ATEX is the primary intrinsically safe standard in the European Union, while CSA refers to relevant Canadian and U.S. standards. The ATEX certification makes it possible to use JOFRA IPI in industries where there is a risk of flammable gases. These include on oil refineries, offshore platforms, chemical plants, gas plants, oil and gas, shipping and pharmaceutical industries. JOFRA IPI comes with RS232 interface, which makes it suited for automated systems, and also has a battery life of up to 2,000 hours, which makes it possible to use it for long term monitoring. JOFRA IPI is available from 1 bar to 700 bar pressure range, spread over 10 instruments and 6 systems to choose from. Complete pressure calibrating systems JOFRA IPI systems are delivered ready to use with accessories and carrying case. Every system includes: IPI calibrator, soft case, carrying case, pump, pressure hose, fittings, test leads and batteries. The calibration certificate is traceable to international standard (NIST).
Datasheet
Description
AMETEK's pressure indicator JOFRA IPI, combines the advantages of easy-analogue gauges with digital calibrator accuracy and user friendliness. The indicator is designed without electrical signal inputs for mA and switch test, which is economically advantageous because power consumption is significantly lower. The pressure indicator is ideal for example food-, chemical- and pharmaceutical industry where you need to perform end-to-end calibration, as the full system is particularly suited for. JOFRA IPI is ATEX and CSA certified for use in environments with explosion hazards both on-site and calibration laboratories. ATEX is the primary intrinsically safe standard in the European Union, while CSA refers to relevant Canadian and U.S. standards. The ATEX certification makes it possible to use JOFRA IPI in industries where there is a risk of flammable gases. These include on oil refineries, offshore platforms, chemical plants, gas plants, oil and gas, shipping and pharmaceutical industries. JOFRA IPI comes with RS232 interface, which makes it suited for automated systems, and also has a battery life of up to 2,000 hours, which makes it possible to use it for long term monitoring. JOFRA IPI is available from 1 bar to 700 bar pressure range, spread over 10 instruments and 6 systems to choose from. Complete pressure calibrating systems JOFRA IPI systems are delivered ready to use with accessories and carrying case. Every system includes: IPI calibrator, soft case, carrying case, pump, pressure hose, fittings, test leads and batteries. The calibration certificate is traceable to international standard (NIST).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Indicator - IPI10KG - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Industrial Pressure Indicator
IPI10KG
Industrial Pressure Indicator IPI10KG
AMETEK's pressure indicator JOFRA IPI, combines the advantages of easy-analogue gauges with digital calibrator accuracy and user friendliness. The indicator is designed without electrical signal inputs for mA and switch test, which is economically advantageous because power consumption is significantly lower. The pressure indicator is ideal for example food-, chemical- and pharmaceutical industry where you need to perform end-to-end calibration, as the full system is particularly suited for. JOFRA IPI is ATEX and CSA certified for use in environments with explosion hazards both on-site and calibration laboratories. ATEX is the primary intrinsically safe standard in the European Union, while CSA refers to relevant Canadian and U.S. standards. The ATEX certification makes it possible to use JOFRA IPI in industries where there is a risk of flammable gases. These include on oil refineries, offshore platforms, chemical plants, gas plants, oil and gas, shipping and pharmaceutical industries. JOFRA IPI comes with RS232 interface, which makes it suited for automated systems, and also has a battery life of up to 2,000 hours, which makes it possible to use it for long term monitoring. JOFRA IPI is available from 1 bar to 700 bar pressure range, spread over 10 instruments and 6 systems to choose from. Complete pressure calibrating systems JOFRA IPI systems are delivered ready to use with accessories and carrying case. Every system includes: IPI calibrator, soft case, carrying case, pump, pressure hose, fittings, test leads and batteries. The calibration certificate is traceable to international standard (NIST).

AMETEK's pressure indicator JOFRA IPI, combines the advantages of easy-analogue gauges with digital calibrator accuracy and user friendliness. The indicator is designed without electrical signal inputs for mA and switch test, which is economically advantageous because power consumption is significantly lower. The pressure indicator is ideal for example food-, chemical- and pharmaceutical industry where you need to perform end-to-end calibration, as the full system is particularly suited for.
JOFRA IPI is ATEX and CSA certified for use in environments with explosion hazards both on-site and calibration laboratories. ATEX is the primary intrinsically safe standard in the European Union, while CSA refers to relevant Canadian and U.S. standards. The ATEX certification makes it possible to use JOFRA IPI in industries where there is a risk of flammable gases. These include on oil refineries, offshore platforms, chemical plants, gas plants, oil and gas, shipping and pharmaceutical industries.
JOFRA IPI comes with RS232 interface, which makes it suited for automated systems, and also has a battery life of up to 2,000 hours, which makes it possible to use it for long term monitoring. JOFRA IPI is available from 1 bar to 700 bar pressure range, spread over 10 instruments and 6 systems to choose from.
Complete pressure calibrating systems
JOFRA IPI systems are delivered ready to use with accessories and carrying case. Every system includes: IPI calibrator, soft case, carrying case, pump, pressure hose, fittings, test leads and batteries. The calibration certificate is traceable to international standard (NIST).

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number IPI10KG
Product Name Industrial Pressure Indicator
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details