AMETEK Sensors, Test & Calibration Pneumatic Hand Pump T-975

Description
Model T-975 pneumatic pressure pump features both vacuum and pressure generation. A button (valve) makes it easy to switch from vacuum to pressure measure­ments. Built-in release valve, vernier valve for fine adjustment and dual pressure output enable safe and simple operation. The unit offers both metric and imperial threads on the reference connection and the hose. Pressure range -0.91 to 40 bar /-27 inHg to 580 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.
Datasheet
Description
Model T-975 pneumatic pressure pump features both vacuum and pressure generation. A button (valve) makes it easy to switch from vacuum to pressure measure­ments. Built-in release valve, vernier valve for fine adjustment and dual pressure output enable safe and simple operation. The unit offers both metric and imperial threads on the reference connection and the hose. Pressure range -0.91 to 40 bar /-27 inHg to 580 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Hand Pump - T-975 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Pneumatic Hand Pump
T-975
Pneumatic Hand Pump T-975
Model T-975 pneumatic pressure pump features both vacuum and pressure generation. A button (valve) makes it easy to switch from vacuum to pressure measure­ments. Built-in release valve, vernier valve for fine adjustment and dual pressure output enable safe and simple operation. The unit offers both metric and imperial threads on the reference connection and the hose. Pressure range -0.91 to 40 bar /-27 inHg to 580 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.

Model T-975 pneumatic pressure pump features both vacuum and pressure generation. A button (valve) makes it easy to switch from vacuum to pressure measure­ments. Built-in release valve, vernier valve for fine adjustment and dual pressure output enable safe and simple operation. The unit offers both metric and imperial threads on the reference connection and the hose.

Pressure range -0.91 to 40 bar /-27 inHg to 580 psi

Ready-to-use pressure systems

Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number T-975
Product Name Pneumatic Hand Pump
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details