AMETEK Sensors, Test & Calibration Signal Multi-Scanner ASM

Description
The ASM series (Advanced Signal Multi-scanner) offer a great time-saving automatic solution to calibrate multiple temperature sensors at the same time. The ASM series is an eight channel scanner controlled by JOFRACAL software on a PC. Up to 3 ASM units can be stacked to calibrate up to 24 sensors at the same time. It can handle signals from 2-, 3- and 4 wire RTD’s, TC’s, transmitters, thermisters, temperature switches and voltage. The ASM800 series is designed for use in all companies where temperature measurement is critical and/or there is a need to make traceable documents for the calibration. Easy, flexible and time-saving ! The ASM signal multi-scanner may be combined with any of your existing JOFRA dry-block or liquid bath calibrators. You can also use your JOFRA DTI reference thermometer or even the JOFRA ASC300 signal calibrator, which adds further value to your existing JOFRA equipment.
Datasheet
Description
The ASM series (Advanced Signal Multi-scanner) offer a great time-saving automatic solution to calibrate multiple temperature sensors at the same time. The ASM series is an eight channel scanner controlled by JOFRACAL software on a PC. Up to 3 ASM units can be stacked to calibrate up to 24 sensors at the same time. It can handle signals from 2-, 3- and 4 wire RTD’s, TC’s, transmitters, thermisters, temperature switches and voltage. The ASM800 series is designed for use in all companies where temperature measurement is critical and/or there is a need to make traceable documents for the calibration. Easy, flexible and time-saving ! The ASM signal multi-scanner may be combined with any of your existing JOFRA dry-block or liquid bath calibrators. You can also use your JOFRA DTI reference thermometer or even the JOFRA ASC300 signal calibrator, which adds further value to your existing JOFRA equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Multi-Scanner - ASM - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Signal Multi-Scanner
ASM
Signal Multi-Scanner ASM
The ASM series (Advanced Signal Multi-scanner) offer a great time-saving automatic solution to calibrate multiple temperature sensors at the same time. The ASM series is an eight channel scanner controlled by JOFRACAL software on a PC. Up to 3 ASM units can be stacked to calibrate up to 24 sensors at the same time. It can handle signals from 2-, 3- and 4 wire RTD’s, TC’s, transmitters, thermisters, temperature switches and voltage. The ASM800 series is designed for use in all companies where temperature measurement is critical and/or there is a need to make traceable documents for the calibration. Easy, flexible and time-saving ! The ASM signal multi-scanner may be combined with any of your existing JOFRA dry-block or liquid bath calibrators. You can also use your JOFRA DTI reference thermometer or even the JOFRA ASC300 signal calibrator, which adds further value to your existing JOFRA equipment.

The ASM series (Advanced Signal Multi-scanner) offer a great time-saving automatic solution to calibrate multiple temperature sensors at the same time. The ASM series is an eight channel scanner controlled by JOFRACAL software on a PC. Up to 3 ASM units can be stacked to calibrate up to 24 sensors at the same time. It can handle signals from 2-, 3- and 4 wire RTD’s, TC’s, transmitters, thermisters, temperature switches and voltage.
The ASM800 series is designed for use in all companies where temperature measurement is critical and/or there is a need to make traceable documents for the calibration. Easy, flexible and time-saving !
The ASM signal multi-scanner may be combined with any of your existing JOFRA dry-block or liquid bath calibrators. You can also use your JOFRA DTI reference thermometer or even the JOFRA ASC300 signal calibrator, which adds further value to your existing JOFRA equipment.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number ASM
Product Name Signal Multi-Scanner
Calibrator Style Fixed
Environmental Properties RTD, Thermistor; Thermocouple; Temperature
User Interface Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details