AMETEK Sensors, Test & Calibration Datasheets for Hardness Testers
Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.
Hardness Testers: Learn more
| Product Name | Notes |
|---|---|
| A basic Brinell hardness tester with semi-automatic operation. NB3010 is a cost-effective Brinell tester using deadweights with a pneumatic load system to apply and remove the loads. Operates in most... | |
| Ideal for economy applications, this versatile scope features a 20X magnification, pre-focused lens and narrow nose piece. Meets ASTM E-10. | |
| Meet the B.O.S.S. This brinell optical scanning system includes high resolution video scanning head and imaging software that ensures a fast, accurate and consistent reading of all brinell impressions. Add... | |
| The automatic 9000N Series Brinell hardness tester displays the hardness result without using a Brinell scope. Used for high volume testing without operator influence. Uses a Rockwell-type method with a... | |
| The HiLight Series features a high intensity LED light source providing excellent contrast for measuring your brinell impressions. With a 20X lens and narrow nose piece, it is ideal for... | |
| The INDENTRON® Series hardness testers feature an innovatve cantlevered indenter confguraton that eliminates frictonal inconsistencies typical of compettve testng systems. Using precision dead weights, the INDENTRON system ensures precise, accurate... | |
| The ME-2 system is an economical Rockwell hardness tester that is easy to calibrate, rarely requires service and provides good accuracy. Available in analog, basic digital, & advanced digital. | |
| The Newage KB Series is a popular, manually-controlled Brinell hardness tester that meets ASTM E-110. This lightweight, portable tester is ideal for virtually any size or shape of metal specimen. | |
| The Newage Pin Brinell is the de-facto standard for economical Brinell hardness measurement. This simple-to-use and inexpensive tester can be used across the entire Brinell range (HB100 to HB700). The... | |
| The Newage® HMV-2 Series microhardness tester is designed for measuring the hardness of small parts and metallic structures used in precision equipment, processed surface layers, and metal plating layers. The... | |
| The Newage® MT91 System is an automatic microhardness testing system that uses the Rockwell method for the hardness result. Hardness is measured based on the depth of penetration rather than... | |
| The Versitron Rockwell hardness testing system is the workhorse of hardness testing - designed to meet the toughest challenges: clamp large parts, operate in poor environments, and test high volumes... | |
| With automatic operation the 7000 Series Brinell Tester provides a lot of capability in a basic Brinell tester package. The tester uses a hydraulic load system delivered through a Belleville... |