AMETEK Sensors, Test & Calibration Physical Measurement Equipment TCM201

Description
The TCM201 is physical measurement equipment from Chatillon. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Digital Force Tester Easy to Use, Rugged Construction Twin Rotary Dials and 3-Button Keypad for Simple Operation Precision Ball Screw Drive Mechanism Four Mode Cycling Emergency Stop Button Adjustable High and Low Limits Maintenance-free Design Specifications Speed: 0.5 to 12.5 inch/min Capacity: 200 lbf (1 kN) Power: 115V Note: Higher speed testers derated to 112 lbf (500 N) Crosshead Speed: Model Dependent Speed Accuracy: +5% Full Scale Travel: Approximately 18-inches (457 mm) Load Measuring: Chatillon Force Gauge Supply Voltage: 115Vdc or 220Vdc Operating Temp: 40° to 95°F (5° to 35°C) Weight: Approx. 22 lbs (10 kg) Applications Medical Devices Pharmaceuticals Springs & Components General Purpose Force The Chatillon TCM201 Series of motorized test stands offer customers an easy-to-operate motorized testing system that is precise enough for the laboratory and rugged enough for the production floor. Stands feature an all-metal construction with ball screw and dual support columns for positive motor control and minimal deflection. Manually adjustable limits stop crosshead travel at precise user specified locations. Rotary dials are easy to operate and allow the user to specify speed requirements and test mode. Dedicated function keys provide fast motion control adjustment (up, down, stop). Units operate in four modes: single cycle at upper limit, single cycle at lower limit, continuous cycling between limits, and manual. A selector switch is provided for specifying return speed after testing.
Datasheet
Description
The TCM201 is physical measurement equipment from Chatillon. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Digital Force Tester Easy to Use, Rugged Construction Twin Rotary Dials and 3-Button Keypad for Simple Operation Precision Ball Screw Drive Mechanism Four Mode Cycling Emergency Stop Button Adjustable High and Low Limits Maintenance-free Design Specifications Speed: 0.5 to 12.5 inch/min Capacity: 200 lbf (1 kN) Power: 115V Note: Higher speed testers derated to 112 lbf (500 N) Crosshead Speed: Model Dependent Speed Accuracy: +5% Full Scale Travel: Approximately 18-inches (457 mm) Load Measuring: Chatillon Force Gauge Supply Voltage: 115Vdc or 220Vdc Operating Temp: 40° to 95°F (5° to 35°C) Weight: Approx. 22 lbs (10 kg) Applications Medical Devices Pharmaceuticals Springs & Components General Purpose Force The Chatillon TCM201 Series of motorized test stands offer customers an easy-to-operate motorized testing system that is precise enough for the laboratory and rugged enough for the production floor. Stands feature an all-metal construction with ball screw and dual support columns for positive motor control and minimal deflection. Manually adjustable limits stop crosshead travel at precise user specified locations. Rotary dials are easy to operate and allow the user to specify speed requirements and test mode. Dedicated function keys provide fast motion control adjustment (up, down, stop). Units operate in four modes: single cycle at upper limit, single cycle at lower limit, continuous cycling between limits, and manual. A selector switch is provided for specifying return speed after testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - TCM201 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
TCM201
Physical Measurement Equipment TCM201
The TCM201 is physical measurement equipment from Chatillon. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Digital Force Tester Easy to Use, Rugged Construction Twin Rotary Dials and 3-Button Keypad for Simple Operation Precision Ball Screw Drive Mechanism Four Mode Cycling Emergency Stop Button Adjustable High and Low Limits Maintenance-free Design Specifications Speed: 0.5 to 12.5 inch/min Capacity: 200 lbf (1 kN) Power: 115V Note: Higher speed testers derated to 112 lbf (500 N) Crosshead Speed: Model Dependent Speed Accuracy: +5% Full Scale Travel: Approximately 18-inches (457 mm) Load Measuring: Chatillon Force Gauge Supply Voltage: 115Vdc or 220Vdc Operating Temp: 40° to 95°F (5° to 35°C) Weight: Approx. 22 lbs (10 kg) Applications Medical Devices Pharmaceuticals Springs & Components General Purpose Force The Chatillon TCM201 Series of motorized test stands offer customers an easy-to-operate motorized testing system that is precise enough for the laboratory and rugged enough for the production floor. Stands feature an all-metal construction with ball screw and dual support columns for positive motor control and minimal deflection. Manually adjustable limits stop crosshead travel at precise user specified locations. Rotary dials are easy to operate and allow the user to specify speed requirements and test mode. Dedicated function keys provide fast motion control adjustment (up, down, stop). Units operate in four modes: single cycle at upper limit, single cycle at lower limit, continuous cycling between limits, and manual. A selector switch is provided for specifying return speed after testing.

The TCM201 is physical measurement equipment from Chatillon. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Digital Force Tester
  • Easy to Use, Rugged Construction
  • Twin Rotary Dials and 3-Button Keypad for Simple Operation
  • Precision Ball Screw Drive Mechanism
  • Four Mode Cycling
  • Emergency Stop Button
  • Adjustable High and Low Limits
  • Maintenance-free Design

Specifications

  • Speed: 0.5 to 12.5 inch/min
  • Capacity: 200 lbf (1 kN)
  • Power: 115V
  • Note: Higher speed testers derated to 112 lbf (500 N)
  • Crosshead Speed: Model Dependent
  • Speed Accuracy: +5% Full Scale
  • Travel: Approximately 18-inches (457 mm)
  • Load Measuring: Chatillon Force Gauge
  • Supply Voltage: 115Vdc or 220Vdc
  • Operating Temp: 40° to 95°F (5° to 35°C)
  • Weight: Approx. 22 lbs (10 kg)

Applications

  • Medical Devices
  • Pharmaceuticals
  • Springs & Components
  • General Purpose Force

The Chatillon TCM201 Series of motorized test stands offer customers an easy-to-operate motorized testing system that is precise enough for the laboratory and rugged enough for the production floor. Stands feature an all-metal construction with ball screw and dual support columns for positive motor control and minimal deflection. Manually adjustable limits stop crosshead travel at precise user specified locations.

Rotary dials are easy to operate and allow the user to specify speed requirements and test mode. Dedicated function keys provide fast motion control adjustment (up, down, stop). Units operate in four modes: single cycle at upper limit, single cycle at lower limit, continuous cycling between limits, and manual. A selector switch is provided for specifying return speed after testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number TCM201
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details