AMETEK Sensors, Test & Calibration Pneumatic Hand Pump T-970

Description
Model T-960 pneumatic pressure pump features an extended range vernier adjustment for precisely controlling pump pressure and comfortable pistol grip handle. Model T-970 pneumatic pressure pump is similar to the T-960, but generate pressure up to 40 bar (580 psi). Pressure range, T-960 0 to 2 bar / 0 to 30 psi Pressure range, T-970 0 to 40 bar / 0 to 580 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.
Datasheet
Description
Model T-960 pneumatic pressure pump features an extended range vernier adjustment for precisely controlling pump pressure and comfortable pistol grip handle. Model T-970 pneumatic pressure pump is similar to the T-960, but generate pressure up to 40 bar (580 psi). Pressure range, T-960 0 to 2 bar / 0 to 30 psi Pressure range, T-970 0 to 40 bar / 0 to 580 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Hand Pump - T-970 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Pneumatic Hand Pump
T-970
Pneumatic Hand Pump T-970
Model T-960 pneumatic pressure pump features an extended range vernier adjustment for precisely controlling pump pressure and comfortable pistol grip handle. Model T-970 pneumatic pressure pump is similar to the T-960, but generate pressure up to 40 bar (580 psi). Pressure range, T-960 0 to 2 bar / 0 to 30 psi Pressure range, T-970 0 to 40 bar / 0 to 580 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.

Model T-960 pneumatic pressure pump features an extended range vernier adjustment for precisely controlling pump pressure and comfortable pistol grip handle.
Model T-970 pneumatic pressure pump is similar to the T-960, but generate pressure up to 40 bar (580 psi).

Pressure range, T-960 0 to 2 bar / 0 to 30 psi
Pressure range, T-970 0 to 40 bar / 0 to 580 psi

Ready-to-use pressure systems

Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not mean that you have to send the complete system for repair. Maintenance of the instrument is also made easy. Recalibration of the unit can be performed locally with an accurate pressure reference: No need to send the unit back to the manufacturer for recalibration. If you do require a factory calibration, the pump and indicator are independent and only the indicator needs to be returned. JOFRA pressure calibrators are as standard delivered as individual indicators or as a complete calibration systems ready to use in a carrying case, including pump, hose, set of fittings, batteries, test leads, user manual, and a NIST traceable calibration certificate.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number T-970
Product Name Pneumatic Hand Pump
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details