AMETEK Sensors, Test & Calibration Marine Gauge Calibrator MGC-LOW

Description
The MGC-HIGH and MGC-LOW both goes to 300 bar. Each system contains from 2 to 4 dual-scale gauges to cover the range with the best possible accuracy. MGC-LOW The MGC-LOW consists of 2 or 3 dual-scaled precision pressure gauges with ±1% F.S. accuracy and a hydraulic handpump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm of a quality matching marine requirements. The calibrator is easy to operate and the hydraulic pump very rapidly produces the required testing pressure. The gauges provide the user with a clear indication of pressure for comparison to the system instrument. The operator can then identify the extent of any error; it is possible to compensate for or note the error and thereby only replace faulty pressure indicators. MGC-HIGH The MGC-HIGH consists of 3 or 4 dual-scaled precision pressure gauges with ±0.6% F.S. accuracy and a hydraulic jack pump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm2 and of a quality matching marine requirements. The gauges are easy to read and the hydraulic pump rapidly produces the required testing pressure. The gauges provide the user with a clear indication of pressure for comparison to the system instrument. The operator can then identify the extent of any error; it is possible to compensate for or note the error and thereby only replace faulty pressure indicators.
Datasheet
Description
The MGC-HIGH and MGC-LOW both goes to 300 bar. Each system contains from 2 to 4 dual-scale gauges to cover the range with the best possible accuracy. MGC-LOW The MGC-LOW consists of 2 or 3 dual-scaled precision pressure gauges with ±1% F.S. accuracy and a hydraulic handpump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm of a quality matching marine requirements. The calibrator is easy to operate and the hydraulic pump very rapidly produces the required testing pressure. The gauges provide the user with a clear indication of pressure for comparison to the system instrument. The operator can then identify the extent of any error; it is possible to compensate for or note the error and thereby only replace faulty pressure indicators. MGC-HIGH The MGC-HIGH consists of 3 or 4 dual-scaled precision pressure gauges with ±0.6% F.S. accuracy and a hydraulic jack pump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm2 and of a quality matching marine requirements. The gauges are easy to read and the hydraulic pump rapidly produces the required testing pressure. The gauges provide the user with a clear indication of pressure for comparison to the system instrument. The operator can then identify the extent of any error; it is possible to compensate for or note the error and thereby only replace faulty pressure indicators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Gauge Calibrator - MGC-LOW - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Marine Gauge Calibrator
MGC-LOW
Marine Gauge Calibrator MGC-LOW
The MGC-HIGH and MGC-LOW both goes to 300 bar. Each system contains from 2 to 4 dual-scale gauges to cover the range with the best possible accuracy. MGC-LOW The MGC-LOW consists of 2 or 3 dual-scaled precision pressure gauges with ±1% F.S. accuracy and a hydraulic handpump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm of a quality matching marine requirements. The calibrator is easy to operate and the hydraulic pump very rapidly produces the required testing pressure. The gauges provide the user with a clear indication of pressure for comparison to the system instrument. The operator can then identify the extent of any error; it is possible to compensate for or note the error and thereby only replace faulty pressure indicators. MGC-HIGH The MGC-HIGH consists of 3 or 4 dual-scaled precision pressure gauges with ±0.6% F.S. accuracy and a hydraulic jack pump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm2 and of a quality matching marine requirements. The gauges are easy to read and the hydraulic pump rapidly produces the required testing pressure. The gauges provide the user with a clear indication of pressure for comparison to the system instrument. The operator can then identify the extent of any error; it is possible to compensate for or note the error and thereby only replace faulty pressure indicators.

The MGC-HIGH and MGC-LOW both goes to 300 bar. Each system contains from 2 to 4 dual-scale gauges to cover the range with the best possible accuracy.

MGC-LOW

The MGC-LOW consists of 2 or 3 dual-scaled precision pressure gauges with ±1% F.S. accuracy and a hydraulic

handpump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm of a quality matching marine requirements. The calibrator is easy to operate and the hydraulic pump very rapidly produces the required testing pressure. The gauges provide the user with a clear indication of pressure for comparison to the system instrument. The operator can then identify the extent of any error; it is possible to compensate for or note the error and thereby only replace faulty pressure indicators.

MGC-HIGH
The MGC-HIGH consists of 3 or 4 dual-scaled precision pressure gauges with ±0.6% F.S. accuracy and a hydraulic jack pump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm2 and of a quality matching marine requirements. The gauges are easy to read and the hydraulic pump rapidly produces the required testing pressure. The gauges provide the user with a clear indication of pressure for comparison to the system instrument. The operator can then identify the extent of any error; it is possible to compensate for or note the error and thereby only replace faulty pressure indicators.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number MGC-LOW
Product Name Marine Gauge Calibrator
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details