AMETEK Sensors, Test & Calibration Advanced Signal Calibrator ASC-400

Description
The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance functions. The ASC-400 features an extremely user-friendly interface and high-contrast color display. Its unique “menu-free”, single-window interface greatly simplifies operation, allowing all functions to be controlled or set from the main menu screen. The ASC-400’s accuracy is designed to meet the calibration demands of modern sensors and transmitters. The versatile instrument is capable of sourcing with simultaneous read-back from device-under-test of mA, V, pulsed transmitters, pressure and temperature. The calibrator easily performs time saving functions such as automatic switch test, leak test, scaling and online % error calculation. It also is able to perform fast RTD simulation and works with pulsed transmitters and PLCs. Due to “True Ohm” measurement circuitry and CvD equations, the calibrator also can be used as a high-accuracy thermometer. When paired with the new and improved pressure modules, the ASC-400 becomes a true pressure calibrator with accuracies down to 0.025% of reading unaffected by temperature in the range from -10°C to 50°C. Co-developed by AMETEK’s Crystal Engineering, the new pressure modules feature fast, safe and easy-to-use Crystal Pressure fittings (CPF) for quick connect/disconnect. The modules are engineered for in-plant, field or laboratory use and are ready to use once they are plugged into ASC-400. The compact calibrator features a full numerical keypad with cursor and function keys. It can be carried in a handy soft case with a pocket for test leads and an opening in the top that provides easy access to the test terminals.
Datasheet
Description
The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance functions. The ASC-400 features an extremely user-friendly interface and high-contrast color display. Its unique “menu-free”, single-window interface greatly simplifies operation, allowing all functions to be controlled or set from the main menu screen. The ASC-400’s accuracy is designed to meet the calibration demands of modern sensors and transmitters. The versatile instrument is capable of sourcing with simultaneous read-back from device-under-test of mA, V, pulsed transmitters, pressure and temperature. The calibrator easily performs time saving functions such as automatic switch test, leak test, scaling and online % error calculation. It also is able to perform fast RTD simulation and works with pulsed transmitters and PLCs. Due to “True Ohm” measurement circuitry and CvD equations, the calibrator also can be used as a high-accuracy thermometer. When paired with the new and improved pressure modules, the ASC-400 becomes a true pressure calibrator with accuracies down to 0.025% of reading unaffected by temperature in the range from -10°C to 50°C. Co-developed by AMETEK’s Crystal Engineering, the new pressure modules feature fast, safe and easy-to-use Crystal Pressure fittings (CPF) for quick connect/disconnect. The modules are engineered for in-plant, field or laboratory use and are ready to use once they are plugged into ASC-400. The compact calibrator features a full numerical keypad with cursor and function keys. It can be carried in a handy soft case with a pocket for test leads and an opening in the top that provides easy access to the test terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Signal Calibrator - ASC-400 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Advanced Signal Calibrator
ASC-400
Advanced Signal Calibrator ASC-400
The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance functions. The ASC-400 features an extremely user-friendly interface and high-contrast color display. Its unique “menu-free”, single-window interface greatly simplifies operation, allowing all functions to be controlled or set from the main menu screen. The ASC-400’s accuracy is designed to meet the calibration demands of modern sensors and transmitters. The versatile instrument is capable of sourcing with simultaneous read-back from device-under-test of mA, V, pulsed transmitters, pressure and temperature. The calibrator easily performs time saving functions such as automatic switch test, leak test, scaling and online % error calculation. It also is able to perform fast RTD simulation and works with pulsed transmitters and PLCs. Due to “True Ohm” measurement circuitry and CvD equations, the calibrator also can be used as a high-accuracy thermometer. When paired with the new and improved pressure modules, the ASC-400 becomes a true pressure calibrator with accuracies down to 0.025% of reading unaffected by temperature in the range from -10°C to 50°C. Co-developed by AMETEK’s Crystal Engineering, the new pressure modules feature fast, safe and easy-to-use Crystal Pressure fittings (CPF) for quick connect/disconnect. The modules are engineered for in-plant, field or laboratory use and are ready to use once they are plugged into ASC-400. The compact calibrator features a full numerical keypad with cursor and function keys. It can be carried in a handy soft case with a pocket for test leads and an opening in the top that provides easy access to the test terminals.

The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance functions.

The ASC-400 features an extremely user-friendly interface and high-contrast color display. Its unique “menu-free”, single-window interface greatly simplifies operation, allowing all functions to be controlled or set from the main menu screen.

The ASC-400’s accuracy is designed to meet the calibration demands of modern sensors and transmitters. The versatile instrument is capable of sourcing with simultaneous read-back from device-under-test of mA, V, pulsed transmitters, pressure and temperature.

The calibrator easily performs time saving functions such as automatic switch test, leak test, scaling and online % error calculation. It also is able to perform fast RTD simulation and works with pulsed transmitters and PLCs. Due to “True Ohm” measurement circuitry and CvD equations, the calibrator also can be used as a high-accuracy thermometer.

When paired with the new and improved pressure modules, the ASC-400 becomes a true pressure calibrator with accuracies down to 0.025% of reading unaffected by temperature in the range from -10°C to 50°C.

Co-developed by AMETEK’s Crystal Engineering, the new pressure modules feature fast, safe and easy-to-use Crystal Pressure fittings (CPF) for quick connect/disconnect. The modules are engineered for in-plant, field or laboratory use and are ready to use once they are plugged into ASC-400.

The compact calibrator features a full numerical keypad with cursor and function keys. It can be carried in a handy soft case with a pocket for test leads and an opening in the top that provides easy access to the test terminals.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number ASC-400
Product Name Advanced Signal Calibrator
Calibrator Style Handheld; Portable
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 1 volts
Description (Voltage) 0-20 VDC
DC Current Range 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details