AMETEK Sensors, Test & Calibration Pressure Gauge Calibration System CrystalCalHP

Description
This portable gauge and transmitter calibration system is 7 to 10 times faster than a dead weight tester. It allows you to do a 10 point up and down calibration in less than 3 minutes including printing out a calibration certificate. Gauge / chart recorder / transmitter calibration system 7 to 10 times faster than a dead weight tester Reduces transcription / calculation errors 0.1% of reading accuracy up to 15 000 psi (1000 bar) when using the XP2i as the reference or 0.05% of reading accuracy up to 5000 psi (300 bar) when using the 30 Series as the reference Easy to use and install, wizards guide you through setup Includes a weather-proof rolling case that can be used as a portable bench Weighs just 35 lbs/16 kg
Description
This portable gauge and transmitter calibration system is 7 to 10 times faster than a dead weight tester. It allows you to do a 10 point up and down calibration in less than 3 minutes including printing out a calibration certificate. Gauge / chart recorder / transmitter calibration system 7 to 10 times faster than a dead weight tester Reduces transcription / calculation errors 0.1% of reading accuracy up to 15 000 psi (1000 bar) when using the XP2i as the reference or 0.05% of reading accuracy up to 5000 psi (300 bar) when using the 30 Series as the reference Easy to use and install, wizards guide you through setup Includes a weather-proof rolling case that can be used as a portable bench Weighs just 35 lbs/16 kg

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge Calibration System - CrystalCalHP - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Pressure Gauge Calibration System
CrystalCalHP
Pressure Gauge Calibration System CrystalCalHP
This portable gauge and transmitter calibration system is 7 to 10 times faster than a dead weight tester. It allows you to do a 10 point up and down calibration in less than 3 minutes including printing out a calibration certificate. Gauge / chart recorder / transmitter calibration system 7 to 10 times faster than a dead weight tester Reduces transcription / calculation errors 0.1% of reading accuracy up to 15 000 psi (1000 bar) when using the XP2i as the reference or 0.05% of reading accuracy up to 5000 psi (300 bar) when using the 30 Series as the reference Easy to use and install, wizards guide you through setup Includes a weather-proof rolling case that can be used as a portable bench Weighs just 35 lbs/16 kg

This portable gauge and transmitter calibration system is 7 to 10 times faster than a dead weight tester. It allows you to do a 10 point up and down calibration in less than 3 minutes including printing out a calibration certificate.

  • Gauge / chart recorder / transmitter calibration system
  • 7 to 10 times faster than a dead weight tester
  • Reduces transcription / calculation errors
  • 0.1% of reading accuracy up to 15 000 psi (1000 bar) when using the XP2i as the reference or 0.05% of reading accuracy up to 5000 psi (300 bar) when using the 30 Series as the reference
  • Easy to use and install, wizards guide you through setup
  • Includes a weather-proof rolling case that can be used as a portable bench
  • Weighs just 35 lbs/16 kg
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number CrystalCalHP
Product Name Pressure Gauge Calibration System
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details