AMETEK Sensors, Test & Calibration Hydraulic Pump P014 Series (System E)

Description
The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be used for the reference indicator, the device under test, a fine adjust, an isolation valve, or a fluid reservoir. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. • Pressure Range: 0 to 10 000 psi / 700 bar• Easy to use fine adjust• Adjustable reference port• Eliminate / Bleed air with CPF fittings• Portable or permanent bench mounting
Datasheet
Description
The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be used for the reference indicator, the device under test, a fine adjust, an isolation valve, or a fluid reservoir. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. • Pressure Range: 0 to 10 000 psi / 700 bar• Easy to use fine adjust• Adjustable reference port• Eliminate / Bleed air with CPF fittings• Portable or permanent bench mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be used for the reference indicator, the device under test, a fine adjust, an isolation valve, or a fluid reservoir. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. • Pressure Range: 0 to 10 000 psi / 700 bar• Easy to use fine adjust• Adjustable reference port• Eliminate / Bleed air with CPF fittings• Portable or permanent bench mounting

The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be used for the reference indicator, the device under test, a fine adjust, an isolation valve, or a fluid reservoir. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. • Pressure Range: 0 to 10 000 psi / 700 bar• Easy to use fine adjust• Adjustable reference port• Eliminate / Bleed air with CPF fittings• Portable or permanent bench mounting

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number P014 Series (System E)
Product Name Hydraulic Pump
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
VNA Calibration Standard - 8807C2 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details