AMETEK Sensors, Test & Calibration Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| The CHATILLON® CCR Series digital scale is an economical weighing solution for general purpose weighing. The CCR Series is available in four capacities with a measurement accuracy of better than... | |
| The CHATILLON® CDR Series digital scale is an economical weighing solution for general purpose weighing. The CDR Series is available in five capacities with a measurement accuracy of better than... | |
| The CHATILLON® CMA Series digital scale is a precision weighing solution for high capacity weighing. The CMA Series is ideal for warehouse applications. The CMA Series is available in six... | |
| The CHATILLON® 4200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions for optimum durability. Available with single or double dial head, the 4200 Series... | |
| The CHATILLON® 8200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions and phosphor bronze rack combinations for low friction performance even at elevated temperatures. | |
| The CHATILLON® Century Series hanging scales are designed for long-lasting reliability at an affordable price. Century scales feature a steel inner frame and tough, corrosion-resistant band, bezel and housing. | |
| These compact, self-contained scales are exceptionally rugged yet easy to use. Ideal for laboratory, industrial and home use, the are constructed of steel and cast aluminum with adjustable hardened steel... | |
| These quality crafted bench platform scales feature a 15-inch glass-covered dial with knife-edge pointer. Designed for platform use, the BP Series features a rugged cast-iron base and heavy gauge steel... | |
| These quality crafted platform scales feature a 13-inch dial with knife-edge pointer. Ideal for industrial weighing or commercial applications, these precision scales feature a rugged welded steel construction with adjustable... | |
| These quality portable beam scales are designed specifically for industrial applications, warehouses and terminals. Ideal for heavy use applications. The HB-1000 is available with H44 Class III "Legal for Trade"... |