AMETEK Sensors, Test & Calibration Multi Signal Process Calibrator ASC300

Description
The ASC300 is substantial enough to cover all needs for a process signal calibrator with superior accuracy and compact enough to fit into the tool box and operate with one hand for easy field calibration. The ASC300 can change the entire calibration regimen for signal, pressure, and temperature. It may be combined with the APM external pressure modules or a JOFRA dry-block calibrator to meet any calibration needs. It combines a full numerical keypad with a series of function keys and a graphical user interface making it easy to perform various tasks in a short period of time. This advanced calibrator employs the latest technology in supporting your calibration needs. The ASC300 measures and sources: TCs, RTDs, current, voltage, frequency, and pulse trains. This instrument is also designed to be compatible with the JOFRA APM pressure modules and thus offering true multifunction operability. There are two channels of operation providing the user with an isolated read-back circuit. The graphical display makes it is easy to recognize the status of the instrument, take readings, and simulate different functions.
Datasheet
Description
The ASC300 is substantial enough to cover all needs for a process signal calibrator with superior accuracy and compact enough to fit into the tool box and operate with one hand for easy field calibration. The ASC300 can change the entire calibration regimen for signal, pressure, and temperature. It may be combined with the APM external pressure modules or a JOFRA dry-block calibrator to meet any calibration needs. It combines a full numerical keypad with a series of function keys and a graphical user interface making it easy to perform various tasks in a short period of time. This advanced calibrator employs the latest technology in supporting your calibration needs. The ASC300 measures and sources: TCs, RTDs, current, voltage, frequency, and pulse trains. This instrument is also designed to be compatible with the JOFRA APM pressure modules and thus offering true multifunction operability. There are two channels of operation providing the user with an isolated read-back circuit. The graphical display makes it is easy to recognize the status of the instrument, take readings, and simulate different functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Signal Process Calibrator - ASC300 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Multi Signal Process Calibrator
ASC300
Multi Signal Process Calibrator ASC300
The ASC300 is substantial enough to cover all needs for a process signal calibrator with superior accuracy and compact enough to fit into the tool box and operate with one hand for easy field calibration. The ASC300 can change the entire calibration regimen for signal, pressure, and temperature. It may be combined with the APM external pressure modules or a JOFRA dry-block calibrator to meet any calibration needs. It combines a full numerical keypad with a series of function keys and a graphical user interface making it easy to perform various tasks in a short period of time. This advanced calibrator employs the latest technology in supporting your calibration needs. The ASC300 measures and sources: TCs, RTDs, current, voltage, frequency, and pulse trains. This instrument is also designed to be compatible with the JOFRA APM pressure modules and thus offering true multifunction operability. There are two channels of operation providing the user with an isolated read-back circuit. The graphical display makes it is easy to recognize the status of the instrument, take readings, and simulate different functions.

The ASC300 is substantial enough to cover all needs for a process signal
calibrator with superior accuracy and compact enough to fit into the tool
box and operate with one hand for easy field calibration.
The ASC300 can change the entire calibration regimen for signal, pressure,
and temperature. It may be combined with the APM external pressure
modules or a JOFRA dry-block calibrator to meet any calibration
needs.
It combines a full numerical keypad with a series of function keys and a
graphical user interface making it easy to perform various tasks in a short
period of time. This advanced calibrator employs the latest technology in
supporting your calibration needs.
The ASC300 measures and sources: TCs, RTDs, current, voltage, frequency,
and pulse trains. This instrument is also designed to be compatible
with the JOFRA APM pressure modules and thus offering true multifunction
operability. There are two channels of operation providing the
user with an isolated read-back circuit. The graphical display makes it is
easy to recognize the status of the instrument, take readings, and simulate
different functions.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Calibration Instruments
Product Number ASC300
Product Name Multi Signal Process Calibrator
Calibrator Style Handheld; Battery Powered
Calibration Signal DC Voltage; DC Current
DC Voltage Range 1 volts
Description (Voltage) 0-20 V DC
DC Current Range 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details