Hammond Manufacturing Company Inc. Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| Features: Available in 6U, 8U and 12U mounting heights. Adjusts in depth from 15 to 21 inches with ease so there is no need to disassemble the whole rack to... | |
| Features Available in 2U, 4U and 6U mounting heights. Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations. Three (3) positions in the... | |
| Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. | |
| Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating... | |
| Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust... | |
| Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides some protection against dust... | |
| Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC... | |
| Key Features: Modern and ergonomic design Designed to house P.C. boards (not included) or equipment for mobile use Sized for standard Eurocards P.C. boards mount horizontally by sliding into internal... | |
| Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted... | |
| Key Features: Premium plastic, UV-resistant, Luran enclosures for outdoor applications Shallow lid, deep body Captive, stainless steel - lid screws Enclosure can be mounted to wall or shelf after closing... | |
| Key Information: Application ABS fire retardant plastic enclosures are designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures where metallic enclosures are not suitable. Modern design... | |
| Key Information: Application ABS plastic enclosures are designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures where metallic enclosures are not suitable. Modern design with slanted... | |
| We designed our RCK Cabinet series for your Homelab and Pro-AV applications. We've included loads of unique features such as bonus rack units, compatibility for standard hardware components, and more. |
| << Prev | Next >> |