Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures R196-082-000

Description
Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted to wall or shelf after closing the lid Integrated 1.7 mm recess in lid for membrane keypads and front panels Silicone gasket standard. (-50ºC up to +140ºC) Dark grey plastic clip-on design covers - to hide mounting & lid screws (plastic - polyoxymethylene) - RAL 7016 Complete with lid captivation devices Degree of protection: NEMA 4X, IP66 UL Listed Textured polyester powder coat, light grey RAL 7035. (can be supplied unpainted on special order) Photo Features (click to enlarge) Integrated recesses for membrane keypads. Enclosure can be installed after closing lid. Snap in design covers hide both lid screws and installation holes. Standoffs in the enclosure and lid for panels, P.C. boards & components. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - - Depth Part Number - Length - Width - (Including Lid) R196-100-000 - 100 100 82 R196-120-000 - 122 120 82 R196-082-000 - 125 84 59 R196-102-000 - 160 100 82 R196-161-000 - 160 160 90 R196-083-000 - 175 84 59 R196-122-000 - 220 120 82 R196-162-000 - 260 160 90
Request a Quote
Description
Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted to wall or shelf after closing the lid Integrated 1.7 mm recess in lid for membrane keypads and front panels Silicone gasket standard. (-50ºC up to +140ºC) Dark grey plastic clip-on design covers - to hide mounting & lid screws (plastic - polyoxymethylene) - RAL 7016 Complete with lid captivation devices Degree of protection: NEMA 4X, IP66 UL Listed Textured polyester powder coat, light grey RAL 7035. (can be supplied unpainted on special order) Photo Features (click to enlarge) Integrated recesses for membrane keypads. Enclosure can be installed after closing lid. Snap in design covers hide both lid screws and installation holes. Standoffs in the enclosure and lid for panels, P.C. boards & components. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - - Depth Part Number - Length - Width - (Including Lid) R196-100-000 - 100 100 82 R196-120-000 - 122 120 82 R196-082-000 - 125 84 59 R196-102-000 - 160 100 82 R196-161-000 - 160 160 90 R196-083-000 - 175 84 59 R196-122-000 - 220 120 82 R196-162-000 - 260 160 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures - R196-082-000 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures
R196-082-000
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures R196-082-000
Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted to wall or shelf after closing the lid Integrated 1.7 mm recess in lid for membrane keypads and front panels Silicone gasket standard. (-50ºC up to +140ºC) Dark grey plastic clip-on design covers - to hide mounting & lid screws (plastic - polyoxymethylene) - RAL 7016 Complete with lid captivation devices Degree of protection: NEMA 4X, IP66 UL Listed Textured polyester powder coat, light grey RAL 7035. (can be supplied unpainted on special order) Photo Features (click to enlarge) Integrated recesses for membrane keypads. Enclosure can be installed after closing lid. Snap in design covers hide both lid screws and installation holes. Standoffs in the enclosure and lid for panels, P.C. boards & components. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - - Depth Part Number - Length - Width - (Including Lid) R196-100-000 - 100 100 82 R196-120-000 - 122 120 82 R196-082-000 - 125 84 59 R196-102-000 - 160 100 82 R196-161-000 - 160 160 90 R196-083-000 - 175 84 59 R196-122-000 - 220 120 82 R196-162-000 - 260 160 90

Key Features:

  • Modern, high quality instrument enclosure
  • Material - Aluminum die-cast: GD SI 12 / DIN 1725
  • Shallow lid, deep body
  • Captive stainless steel lid screws
  • Enclosure can be mounted to wall or shelf after closing the lid
  • Integrated 1.7 mm recess in lid for membrane keypads and front panels
  • Silicone gasket standard. (-50ºC up to +140ºC)
  • Dark grey plastic clip-on design covers - to hide mounting & lid screws (plastic - polyoxymethylene) - RAL 7016
  • Complete with lid captivation devices
  • Degree of protection: NEMA 4X, IP66
  • UL Listed
  • Textured polyester powder coat, light grey RAL 7035. (can be supplied unpainted on special order)

Photo Features (click to enlarge)


Integrated recesses for membrane keypads.
Enclosure can be installed after closing lid.
Snap in design covers hide both lid screws and installation holes.
Standoffs in the enclosure and lid for panels, P.C. boards & components.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- - - Depth
Part Number - Length - Width - (Including Lid)
R196-100-000 - 100 100 82
R196-120-000 - 122 120 82
R196-082-000 - 125 84 59
R196-102-000 - 160 100 82
R196-161-000 - 160 160 90
R196-083-000 - 175 84 59
R196-122-000 - 220 120 82
R196-162-000 - 260 160 90

Supplier's Site
Enclosures, Boxes, & Cases - R196-082-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
R196-082-000
Enclosures, Boxes, & Cases R196-082-000
ALUM DIECAST ENCL

ALUM DIECAST ENCL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number R196-082-000 R196-082-000
Product Name Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 4.92 inch (125 mm)
Width 3.31 inch (84.07 mm)
Depth 2.32 inch (58.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1435MH - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.3 inch (160 mm)
View Details
4 suppliers
Boxes - 164-1418J8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers