Hammond Manufacturing Company Inc. Rack Accessories - RH20000GY RH20000GY

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1042243-RH20000GY Accessory Type: Rainhood For Use With/Related Products: PF Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1042243-RH20000GY Accessory Type: Rainhood For Use With/Related Products: PF Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - RH20000GY - RH20000GY - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - RH20000GY
RH20000GY
Rack Accessories - RH20000GY RH20000GY
Manufacturer: Hammond Manufacturing Win Source Part Number: 1042243-RH20000GY Accessory Type: Rainhood For Use With/Related Products: PF Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1042243-RH20000GY
Accessory Type: Rainhood
For Use With/Related Products: PF Series
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures Accessories and Hardware - RH20000GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
RH20000GY
Enclosures Accessories and Hardware RH20000GY
RAINHOOD USE W-PF22000

RAINHOOD USE W-PF22000

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
RH20000GY
Electrical Enclosure Accessories RH20000GY
Electrical Enclosure Accessories Rain Hood Steel/Grey Use wPF2000/PF22000

Electrical Enclosure Accessories Rain Hood Steel/Grey Use wPF2000/PF22000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RH20000GY RH20000GY RH20000GY
Product Name Rack Accessories - RH20000GY Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418D10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details