Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware RB-SHELF

Description
2U 16D SOLID RACK SHELF
Request a Quote
Description
2U 16D SOLID RACK SHELF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
RB-SHELF
Enclosures Accessories and Hardware RB-SHELF
2U 16D SOLID RACK SHELF

2U 16D SOLID RACK SHELF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number RB-SHELF
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1947497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 3.66 inch (93 mm)
Depth 6.54 inch (166 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers