Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Unassembled RCK36U25BK

Description
We designed our RCK Cabinet series for your Homelab and Pro-AV applications. We've included loads of unique features such as bonus rack units, compatibility for standard hardware components, and more. Every RCK is self-squaring and takes just minutes to assemble. In addition, each cabinet has mounting points for our easy four-screw field-installable doors. Features Available in six (6) heights and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door(s) install in minutes and are available in solid, vented, and tinted window options. Doors include a locking swing handle compatible with electronic locking handles. The ready-to-assemble self-squaring cabinet body is constructed in 16-gauge steel and includes vents for optional fans on the cabinet sides. Includes two (2) pairs of adjustable depth 10-32 threaded EIA compliant rack rails. Both the top and bottom-rear of the cabinet feature a removable conduit knockout 1U panel. The top-rear can be used as a bonus 1U rack mounting point for equipment or rack accessories. The front of the cabinet includes at both top and bottom a steel plate. When removed reveals a Decora® compatible mounting point. Numerous cable tie-off points are included for front-to-rear cable management. Cabinet top includes solid top panel and conduit knockouts for additional cable entry. Cabinet base also includes mounting holes for optional casters or levelling feet. Both top and cabinet bottom includes an opening compatible with interchangeable "1923" sized top panels. Cabinet ganging kit included. Includes 50-pack of SCREW1032-50 screws. Specifications Cabinet frame constructed in 16-gauge steel. Mounting rails are constructed in 12-gauge steel. The top-Rear of cabinet included 3.00", 2.50” and 2.0” knockouts for the conduit. Rear 1U panels include 1.375", 1.125" and 0.675" knockouts. Include multiple bonding and grounding points. 1,050 lbs (476 kg) load rating. Rolling caster load rated for up to 600 lbs (272 kg) Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Leveling Feet Locking Door Rack Mount Basic PDU Rack Shelves Rack Panels 10 AWG Bonding Wire Kits Protective Grommet Strip Door Lock Replacement Kit
Request a Quote Datasheet
Description
We designed our RCK Cabinet series for your Homelab and Pro-AV applications. We've included loads of unique features such as bonus rack units, compatibility for standard hardware components, and more. Every RCK is self-squaring and takes just minutes to assemble. In addition, each cabinet has mounting points for our easy four-screw field-installable doors. Features Available in six (6) heights and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door(s) install in minutes and are available in solid, vented, and tinted window options. Doors include a locking swing handle compatible with electronic locking handles. The ready-to-assemble self-squaring cabinet body is constructed in 16-gauge steel and includes vents for optional fans on the cabinet sides. Includes two (2) pairs of adjustable depth 10-32 threaded EIA compliant rack rails. Both the top and bottom-rear of the cabinet feature a removable conduit knockout 1U panel. The top-rear can be used as a bonus 1U rack mounting point for equipment or rack accessories. The front of the cabinet includes at both top and bottom a steel plate. When removed reveals a Decora® compatible mounting point. Numerous cable tie-off points are included for front-to-rear cable management. Cabinet top includes solid top panel and conduit knockouts for additional cable entry. Cabinet base also includes mounting holes for optional casters or levelling feet. Both top and cabinet bottom includes an opening compatible with interchangeable "1923" sized top panels. Cabinet ganging kit included. Includes 50-pack of SCREW1032-50 screws. Specifications Cabinet frame constructed in 16-gauge steel. Mounting rails are constructed in 12-gauge steel. The top-Rear of cabinet included 3.00", 2.50” and 2.0” knockouts for the conduit. Rear 1U panels include 1.375", 1.125" and 0.675" knockouts. Include multiple bonding and grounding points. 1,050 lbs (476 kg) load rating. Rolling caster load rated for up to 600 lbs (272 kg) Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Leveling Feet Locking Door Rack Mount Basic PDU Rack Shelves Rack Panels 10 AWG Bonding Wire Kits Protective Grommet Strip Door Lock Replacement Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled - RCK36U25BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled
RCK36U25BK
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled RCK36U25BK
We designed our RCK Cabinet series for your Homelab and Pro-AV applications. We've included loads of unique features such as bonus rack units, compatibility for standard hardware components, and more. Every RCK is self-squaring and takes just minutes to assemble. In addition, each cabinet has mounting points for our easy four-screw field-installable doors. Features Available in six (6) heights and two (2) depths. Optional locking doors are constructed in 16-gauge steel. The door(s) install in minutes and are available in solid, vented, and tinted window options. Doors include a locking swing handle compatible with electronic locking handles. The ready-to-assemble self-squaring cabinet body is constructed in 16-gauge steel and includes vents for optional fans on the cabinet sides. Includes two (2) pairs of adjustable depth 10-32 threaded EIA compliant rack rails. Both the top and bottom-rear of the cabinet feature a removable conduit knockout 1U panel. The top-rear can be used as a bonus 1U rack mounting point for equipment or rack accessories. The front of the cabinet includes at both top and bottom a steel plate. When removed reveals a Decora® compatible mounting point. Numerous cable tie-off points are included for front-to-rear cable management. Cabinet top includes solid top panel and conduit knockouts for additional cable entry. Cabinet base also includes mounting holes for optional casters or levelling feet. Both top and cabinet bottom includes an opening compatible with interchangeable "1923" sized top panels. Cabinet ganging kit included. Includes 50-pack of SCREW1032-50 screws. Specifications Cabinet frame constructed in 16-gauge steel. Mounting rails are constructed in 12-gauge steel. The top-Rear of cabinet included 3.00", 2.50” and 2.0” knockouts for the conduit. Rear 1U panels include 1.375", 1.125" and 0.675" knockouts. Include multiple bonding and grounding points. 1,050 lbs (476 kg) load rating. Rolling caster load rated for up to 600 lbs (272 kg) Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Leveling Feet Locking Door Rack Mount Basic PDU Rack Shelves Rack Panels 10 AWG Bonding Wire Kits Protective Grommet Strip Door Lock Replacement Kit

We designed our RCK Cabinet series for your Homelab and Pro-AV applications. We've included loads of unique features such as bonus rack units, compatibility for standard hardware components, and more. Every RCK is self-squaring and takes just minutes to assemble. In addition, each cabinet has mounting points for our easy four-screw field-installable doors.

Features

  • Available in six (6) heights and two (2) depths.
  • Optional locking doors are constructed in 16-gauge steel. The door(s) install in minutes and are available in solid, vented, and tinted window options.
  • Doors include a locking swing handle compatible with electronic locking handles.
  • The ready-to-assemble self-squaring cabinet body is constructed in 16-gauge steel and includes vents for optional fans on the cabinet sides.
  • Includes two (2) pairs of adjustable depth 10-32 threaded EIA compliant rack rails.
  • Both the top and bottom-rear of the cabinet feature a removable conduit knockout 1U panel. The top-rear can be used as a bonus 1U rack mounting point for equipment or rack accessories.
  • The front of the cabinet includes at both top and bottom a steel plate. When removed reveals a Decora® compatible mounting point.
  • Numerous cable tie-off points are included for front-to-rear cable management.
  • Cabinet top includes solid top panel and conduit knockouts for additional cable entry.
  • Cabinet base also includes mounting holes for optional casters or levelling feet.
  • Both top and cabinet bottom includes an opening compatible with interchangeable "1923" sized top panels.
  • Cabinet ganging kit included.
  • Includes 50-pack of SCREW1032-50 screws.

Specifications

  • Cabinet frame constructed in 16-gauge steel.
  • Mounting rails are constructed in 12-gauge steel.
  • The top-Rear of cabinet included 3.00", 2.50” and 2.0” knockouts for the conduit.
  • Rear 1U panels include 1.375", 1.125" and 0.675" knockouts.
  • Include multiple bonding and grounding points.
  • 1,050 lbs (476 kg) load rating. Rolling caster load rated for up to 600 lbs (272 kg)
  • Finished in textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Leveling Feet
  • Locking Door
  • Rack Mount Basic PDU
  • Rack Shelves
  • Rack Panels
  • 10 AWG Bonding Wire Kits
  • Protective Grommet Strip
  • Door Lock Replacement Kit
Supplier's Site
Enclosures, Boxes, & Cases - RCK36U25BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RCK36U25BK
Enclosures, Boxes, & Cases RCK36U25BK
36U 24W 25D KNOCKDOWN CABINET

36U 24W 25D KNOCKDOWN CABINET

Buy Now
Racks - 164-RCK36U25BK-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 25.000"" L x 24.000"" W x 68.440"" H (635.00mm x 609.60mm x 1738.38mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 25.000"" L x 24.000"" W x 68.440"" H (635.00mm x 609.60mm x 1738.38mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RCK36U25BK RCK36U25BK 164-RCK36U25BK-ND
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Unassembled Enclosures, Boxes, & Cases Racks
Type Rack Enclosures Junction Box Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - C4SP7742VBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Z - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWFSD3042UBK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 80.3 inch (2040 mm)
Width 30 inch (762 mm)
View Details
2 suppliers