Hammond Manufacturing Company Inc. Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed... | |
| Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed... | |
| Features Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554 1555 1555F 1557 (special instructions) 1590Z 1590ZGRP Pole... | |
| Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC... | |
| Key Information: Application: Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provide outstanding protection against dust, oil and pressurized water. Impervious to atmospheric and marine... | |
| Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details... |
| << Prev | Next >> |