Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
RDRW1900712BK1
Description
DRAWER KIT 4U X 12 DP
Request a Quote
Email Supplier
Description
DRAWER KIT 4U X 12 DP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RDRW1900712BK1 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
9.84 inch (250 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
5 inch (127 mm)
Width
4 inch (102 mm)
View Details
3 suppliers