Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
RCKSD20UBK1
Description
20U SOLID DOOR FOR RCK
Request a Quote
Email Supplier
Description
20U SOLID DOOR FOR RCK
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RCKSD20UBK1 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details