Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6035BK

Description
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57
Request a Quote
Description
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RL6035BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RL6035BK
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6035BK
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57

Key Features:

  • Designed to house P.C. boards for hand-held use.
  • Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen.
  • P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included.
  • P.C. board guides molded into top half.
  • Designed to meet IP54.
  • Includes four M3 assembly screws.

Click to enlarge features.
Bottom View
Top View

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Length - Width - Depth (Assembled)
RL6015BK - Black 4.09 2.56 1.57
RL6015 - Grey 4.09 2.56 1.57
RL6035BK - Black 5.67 2.56 1.57
RL6035 - Grey 5.67 2.56 1.57
RL6055BK - Black 7.01 4.13 1.57
RL6055 - Grey 7.01 4.13 1.57
RL6065BK - Black 8.07 4.13 1.57
RL6065 - Grey 8.07 4.13 1.57

Supplier's Site
Enclosures, Boxes, & Cases - RL6035BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RL6035BK
Enclosures, Boxes, & Cases RL6035BK
ABS PROJECT ENCLOSURE

ABS PROJECT ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RL6035BK RL6035BK
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 5.67 inch (144 mm)
Width 2.56 inch (65.02 mm)
Depth 1.57 inch (39.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
Boxes - 1414PHO8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALB6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1436A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers