Win Source Part Number: 970772-RCKSD42UBK1
Category: Boxes, Enclosures, Racks>Rack Components
Series: RCKSD
Type: Door, Front or Rear
Color: Black
Package: Box
For Use With/Related Products: RCKD Series
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Dimension: 78.380" L x 23.600" W x 0.840" H (1990.85mm x 599.44mm x 21.34mm)
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Hammond Manufacturing
Other Names: 164-RCKSD42UBK1
42U SOLID DOOR FOR RCK
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | RCKSD42UBK1 | RCKSD42UBK1 |
| Product Name | Boxes, Enclosures, Racks - Rack Components | Enclosures Accessories and Hardware |
| Type | Junction Box |