Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
RDRW1900512LG1
Description
DRAWER KIT 3U X 12 DP
Request a Quote
Email Supplier
Description
DRAWER KIT 3U X 12 DP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RDRW1900512LG1 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
6.22 inch (158 mm)
Depth
11.65 inch (296 mm)
View Details