Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3155

Description
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides some protection against dust accumulation and splashing water. Removeable front panel for easy modifications. Molded in a light grey general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Assembled with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly is required (except for the two smallest sizes). RH3115 and the RH3135 use self tapping M2.6 screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). The two largest sizes (RH3185 & RH3195) include four self adhesive rubber feet for desktop use. Assembled Internal View Infrared panel available (special order). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Enclosure Part Number - Part Number - - - Depth No Battery Door - w/ Battery Door - Length - Width - (assembled) RH3115 - RH3115A - 3.94 2.36 0.98 RH3125 - RH3125A - 4.72 2.36 0.98 RH3135 - RH3135A - 4.72 2.76 0.98 RH3145 - RH3145A - 5.71 3.15 0.98 RH3155 - RH3155A - 6.50 3.15 1.26 RH3165 - RH3165A - 6.50 3.94 1.26 RH3185 - RH3185A - 7.28 5.31 1.57 RH3195 - RH3195A - 7.48 3.94 1.57
Request a Quote Datasheet
Description
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides some protection against dust accumulation and splashing water. Removeable front panel for easy modifications. Molded in a light grey general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Assembled with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly is required (except for the two smallest sizes). RH3115 and the RH3135 use self tapping M2.6 screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). The two largest sizes (RH3185 & RH3195) include four self adhesive rubber feet for desktop use. Assembled Internal View Infrared panel available (special order). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Enclosure Part Number - Part Number - - - Depth No Battery Door - w/ Battery Door - Length - Width - (assembled) RH3115 - RH3115A - 3.94 2.36 0.98 RH3125 - RH3125A - 4.72 2.36 0.98 RH3135 - RH3135A - 4.72 2.76 0.98 RH3145 - RH3145A - 5.71 3.15 0.98 RH3155 - RH3155A - 6.50 3.15 1.26 RH3165 - RH3165A - 6.50 3.94 1.26 RH3185 - RH3185A - 7.28 5.31 1.57 RH3195 - RH3195A - 7.48 3.94 1.57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RH3155 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RH3155
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3155
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides some protection against dust accumulation and splashing water. Removeable front panel for easy modifications. Molded in a light grey general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Assembled with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly is required (except for the two smallest sizes). RH3115 and the RH3135 use self tapping M2.6 screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). The two largest sizes (RH3185 & RH3195) include four self adhesive rubber feet for desktop use. Assembled Internal View Infrared panel available (special order). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Enclosure Part Number - Part Number - - - Depth No Battery Door - w/ Battery Door - Length - Width - (assembled) RH3115 - RH3115A - 3.94 2.36 0.98 RH3125 - RH3125A - 4.72 2.36 0.98 RH3135 - RH3135A - 4.72 2.76 0.98 RH3145 - RH3145A - 5.71 3.15 0.98 RH3155 - RH3155A - 6.50 3.15 1.26 RH3165 - RH3165A - 6.50 3.94 1.26 RH3185 - RH3185A - 7.28 5.31 1.57 RH3195 - RH3195A - 7.48 3.94 1.57

Key Features:

  • Electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand.
  • Lap joint construction provides some protection against dust accumulation and splashing water.
  • Removeable front panel for easy modifications.
  • Molded in a light grey general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • Assembled with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly is required (except for the two smallest sizes). RH3115 and the RH3135 use self tapping M2.6 screws.
  • Both top and bottom halves contain P.C. board standoffs molded in (see photos for details).
  • The two largest sizes (RH3185 & RH3195) include four self adhesive rubber feet for desktop use.

Assembled
Internal View
Infrared panel available (special order).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- - - - Enclosure
Part Number - Part Number - - - Depth
No Battery Door - w/ Battery Door - Length - Width - (assembled)
RH3115 - RH3115A - 3.94 2.36 0.98
RH3125 - RH3125A - 4.72 2.36 0.98
RH3135 - RH3135A - 4.72 2.76 0.98
RH3145 - RH3145A - 5.71 3.15 0.98
RH3155 - RH3155A - 6.50 3.15 1.26
RH3165 - RH3165A - 6.50 3.94 1.26
RH3185 - RH3185A - 7.28 5.31 1.57
RH3195 - RH3195A - 7.48 3.94 1.57

Supplier's Site
Boxes - HM1085-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 6.496"" L x 3.228"" W (165.00mm x 81.99mm) X 1.280"" (32.51mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 6.496"" L x 3.228"" W (165.00mm x 81.99mm) X 1.280"" (32.51mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RH3155 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RH3155
Enclosures, Boxes, & Cases RH3155
ABS HANDHELD

ABS HANDHELD

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RH3155 HM1085-ND RH3155
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.5 inch (165 mm)
Width 3.15 inch (80.01 mm)
Depth 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
Enclosures, Boxes, & Cases - 1414N4PHCLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers