Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware RASV190720BK1

Description
4U VENT RACK MOUNT SHELF 20D
Request a Quote Datasheet
Description
4U VENT RACK MOUNT SHELF 20D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - RASV190720BK1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
RASV190720BK1
Enclosures Accessories and Hardware RASV190720BK1
4U VENT RACK MOUNT SHELF 20D

4U VENT RACK MOUNT SHELF 20D

Buy Now
Rack Components - RASV190720BK1 - RASV190720BK1 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - RASV190720BK1
RASV190720BK1
Rack Components - RASV190720BK1 RASV190720BK1
Manufacturer: Hammond Manufacturing Win Source Part Number: 777902-RASV190720BK1 Series: RAS Type: Shelf, Fixed Color: Black For Use With/Related Products: 19" Panel Width Racks Material: Metal, Steel Ventilation: Vented Shipping Info: Shipped from Digi-Key Weight: 24 lbs (10.9kg) Family Name: RAS Categories: Boxes, Enclosures, Racks Dimension: 20.000" L x 17.500" W x 6.970" H (508.00mm x 444.50mm x 177.04mm) Introduction Date: March 31, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 777902-RASV190720BK1
Series: RAS
Type: Shelf, Fixed
Color: Black
For Use With/Related Products: 19" Panel Width Racks
Material: Metal, Steel
Ventilation: Vented
Shipping Info: Shipped from Digi-Key
Weight: 24 lbs (10.9kg)
Family Name: RAS
Categories: Boxes, Enclosures, Racks
Dimension: 20.000" L x 17.500" W x 6.970" H (508.00mm x 444.50mm x 177.04mm)
Introduction Date: March 31, 2011
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number RASV190720BK1 RASV190720BK1
Product Name Enclosures Accessories and Hardware Rack Components - RASV190720BK1
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details