Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
RDRW1900316BK1
Description
DRAWER KIT 2U X 16 DP
Request a Quote
Email Supplier
Description
DRAWER KIT 2U X 16 DP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RDRW1900316BK1 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
9.06 inch (230 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Material
Aluminum; Aluminum
View Details
2 suppliers