Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware RFVS1918BK1

Description
FIXED VENT SHELF 18D
Request a Quote Datasheet
Description
FIXED VENT SHELF 18D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - RFVS1918BK1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
RFVS1918BK1
Enclosures Accessories and Hardware RFVS1918BK1
FIXED VENT SHELF 18D

FIXED VENT SHELF 18D

Buy Now
Boxes, Enclosures, Racks - Rack Components - RFVS1918BK1 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
RFVS1918BK1
Boxes, Enclosures, Racks - Rack Components RFVS1918BK1
Win Source Part Number: 1089666-RFVS1918BK1 Category: Boxes, Enclosures, Racks>Rack Components Series: RF Type: Shelf, Fixed Color: Black Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Vented Weight: 10 lbs (4.5 kg) Dimension: 18.000" L x 17.750" W x 1.740" H (457.20mm x 450.85mm x 44.20mm) Alternative Parts (Cross-Reference): RFUS1918BK1; RFVS1921BK1; RFUS1921BK1; 60-2381; SH-2384; SH-2385; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing Other Names: HM760 Base Product Number: RFVS1918

Win Source Part Number: 1089666-RFVS1918BK1
Category: Boxes, Enclosures, Racks>Rack Components
Series: RF
Type: Shelf, Fixed
Color: Black
Package: Bulk
For Use With/Related Products: 19" Panel Width Racks
Standard Package: 1
Material: Metal, Steel
Ventilation: Vented
Weight: 10 lbs (4.5 kg)
Dimension: 18.000" L x 17.750" W x 1.740" H (457.20mm x 450.85mm x 44.20mm)
Alternative Parts (Cross-Reference): RFUS1918BK1; RFVS1921BK1; RFUS1921BK1; 60-2381; SH-2384; SH-2385;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing
Other Names: HM760
Base Product Number: RFVS1918

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number RFVS1918BK1 RFVS1918BK1
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Rack Components
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Stainless Steel Box Screw Type - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details