Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures R191-094-000

Description
Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted after closing lid Integrated 1.7 mm recess in lid for membrane keypads and front panels Neoprene oil and petrol resistant - thermoplastic gasket standard. (-40ºC up to +120ºC) Clip-on design covers - to hide mounting & lid screws (plastic - polyoxymethylene) - grey RAL 7040 Complete with lid captivation devices Degree of protection: NEMA 4X, IP67 CSA and UL listed, Type 4 Textured polyester powder coat, grey RAL 7040. (can be supplied unpainted on special order) Features (click to enlarge) Enclosure can be installed after closing lid. Includes optional use lid captivation straps. Snap in design covers hide both lid screws and installation holes. Mounting holes accessible with lid closed. All holes outside of gasket seal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - - Depth Part Number - Width - Length - (Including Lid) R191-052-000 - 50 75 33 R191-054-000 - 50 100 33 R191-070-000 - 70 100 50 R191-090-000 - 90 120 60 R191-072-000 - 70 140 50 R190-110-000 - 110 140 60 R191-092-000 - 90 160 60 R190-130-000 - 130 160 70 R191-074-000 - 70 180 50 R190-150-000 - 150 180 60 R191-150-000 - 150 180 90 R190-112-000 - 110 200 60 R190-170-000 - 170 200 60 R191-170-000 - 170 200 90 R190-132-000 - 130 220 70 R191-200-100 - 200 230 120 R191-094-000 - 90 250 60 R190-152-000 - 150 260 60 R191-152-000 - 150 260 90 R190-172-000 - 170 280 60 R191-172-000 - 170 280 90 R191-202-100 - 200 330 120
Request a Quote Datasheet
Description
Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted after closing lid Integrated 1.7 mm recess in lid for membrane keypads and front panels Neoprene oil and petrol resistant - thermoplastic gasket standard. (-40ºC up to +120ºC) Clip-on design covers - to hide mounting & lid screws (plastic - polyoxymethylene) - grey RAL 7040 Complete with lid captivation devices Degree of protection: NEMA 4X, IP67 CSA and UL listed, Type 4 Textured polyester powder coat, grey RAL 7040. (can be supplied unpainted on special order) Features (click to enlarge) Enclosure can be installed after closing lid. Includes optional use lid captivation straps. Snap in design covers hide both lid screws and installation holes. Mounting holes accessible with lid closed. All holes outside of gasket seal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - - Depth Part Number - Width - Length - (Including Lid) R191-052-000 - 50 75 33 R191-054-000 - 50 100 33 R191-070-000 - 70 100 50 R191-090-000 - 90 120 60 R191-072-000 - 70 140 50 R190-110-000 - 110 140 60 R191-092-000 - 90 160 60 R190-130-000 - 130 160 70 R191-074-000 - 70 180 50 R190-150-000 - 150 180 60 R191-150-000 - 150 180 90 R190-112-000 - 110 200 60 R190-170-000 - 170 200 60 R191-170-000 - 170 200 90 R190-132-000 - 130 220 70 R191-200-100 - 200 230 120 R191-094-000 - 90 250 60 R190-152-000 - 150 260 60 R191-152-000 - 150 260 90 R190-172-000 - 170 280 60 R191-172-000 - 170 280 90 R191-202-100 - 200 330 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures - R191-094-000 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures
R191-094-000
Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures R191-094-000
Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted after closing lid Integrated 1.7 mm recess in lid for membrane keypads and front panels Neoprene oil and petrol resistant - thermoplastic gasket standard. (-40ºC up to +120ºC) Clip-on design covers - to hide mounting & lid screws (plastic - polyoxymethylene) - grey RAL 7040 Complete with lid captivation devices Degree of protection: NEMA 4X, IP67 CSA and UL listed, Type 4 Textured polyester powder coat, grey RAL 7040. (can be supplied unpainted on special order) Features (click to enlarge) Enclosure can be installed after closing lid. Includes optional use lid captivation straps. Snap in design covers hide both lid screws and installation holes. Mounting holes accessible with lid closed. All holes outside of gasket seal. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - - - Depth Part Number - Width - Length - (Including Lid) R191-052-000 - 50 75 33 R191-054-000 - 50 100 33 R191-070-000 - 70 100 50 R191-090-000 - 90 120 60 R191-072-000 - 70 140 50 R190-110-000 - 110 140 60 R191-092-000 - 90 160 60 R190-130-000 - 130 160 70 R191-074-000 - 70 180 50 R190-150-000 - 150 180 60 R191-150-000 - 150 180 90 R190-112-000 - 110 200 60 R190-170-000 - 170 200 60 R191-170-000 - 170 200 90 R190-132-000 - 130 220 70 R191-200-100 - 200 230 120 R191-094-000 - 90 250 60 R190-152-000 - 150 260 60 R191-152-000 - 150 260 90 R190-172-000 - 170 280 60 R191-172-000 - 170 280 90 R191-202-100 - 200 330 120

Key Features:

  • Modern, high quality instrument enclosure
  • Material - Aluminum die-cast: GD SI 12 / DIN 1725
  • Shallow lid, deep body
  • Captive stainless steel lid screws
  • Enclosure can be mounted after closing lid
  • Integrated 1.7 mm recess in lid for membrane keypads and front panels
  • Neoprene oil and petrol resistant - thermoplastic gasket standard. (-40ºC up to +120ºC)
  • Clip-on design covers - to hide mounting & lid screws (plastic - polyoxymethylene) - grey RAL 7040
  • Complete with lid captivation devices
  • Degree of protection: NEMA 4X, IP67
  • CSA and UL listed, Type 4
  • Textured polyester powder coat, grey RAL 7040. (can be supplied unpainted on special order)

Features (click to enlarge)

Enclosure can be installed after closing lid.


Includes optional use lid captivation straps.


Snap in design covers hide both lid screws and installation holes.


Mounting holes accessible with lid closed. All holes outside of gasket seal.


Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- - - Depth
Part Number - Width - Length - (Including Lid)
R191-052-000 - 50 75 33
R191-054-000 - 50 100 33
R191-070-000 - 70 100 50
R191-090-000 - 90 120 60
R191-072-000 - 70 140 50
R190-110-000 - 110 140 60
R191-092-000 - 90 160 60
R190-130-000 - 130 160 70
R191-074-000 - 70 180 50
R190-150-000 - 150 180 60
R191-150-000 - 150 180 90
R190-112-000 - 110 200 60
R190-170-000 - 170 200 60
R191-170-000 - 170 200 90
R190-132-000 - 130 220 70
R191-200-100 - 200 230 120
R191-094-000 - 90 250 60
R190-152-000 - 150 260 60
R191-152-000 - 150 260 90
R190-172-000 - 170 280 60
R191-172-000 - 170 280 90
R191-202-100 - 200 330 120

Supplier's Site
Boxes - R191-094-000-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Cover Included 9.843"" L x 3.543"" W (250.00mm x 90.00mm) X 2.362"" (60.00mm)"

"Box Metal, Aluminum Gray Cover Included 9.843"" L x 3.543"" W (250.00mm x 90.00mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - R191-094-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
R191-094-000
Enclosures, Boxes, & Cases R191-094-000
ROLEC ALUCASE ENCLOSURE

ROLEC ALUCASE ENCLOSURE

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
R191-094-000
Electrical Enclosures R191-094-000
Electrical Enclosures Watertight/ThickWall 9.8x3.5x2.4" Diecast

Electrical Enclosures Watertight/ThickWall 9.8x3.5x2.4" Diecast

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number R191-094-000 R191-094-000-ND R191-094-000 R191-094-000
Product Name Small Enclosures - Diecast Enclosures - Rolec Diecast Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 3.54 inch (89.92 mm) 9.8 inch (249 mm)
Width 9.84 inch (250 mm) 9.84 inch (250 mm)
Depth 2.36 inch (59.94 mm)
Material Aluminum; Aluminum (Die-Cast Alloy) Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBQBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Boxes - 164-1418ER6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Junction Boxes - 1436A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers