Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6015BK

Description
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57
Request a Quote
Description
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RL6015BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RL6015BK
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6015BK
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57

Key Features:

  • Designed to house P.C. boards for hand-held use.
  • Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen.
  • P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included.
  • P.C. board guides molded into top half.
  • Designed to meet IP54.
  • Includes four M3 assembly screws.

Click to enlarge features.
Bottom View
Top View

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Length - Width - Depth (Assembled)
RL6015BK - Black 4.09 2.56 1.57
RL6015 - Grey 4.09 2.56 1.57
RL6035BK - Black 5.67 2.56 1.57
RL6035 - Grey 5.67 2.56 1.57
RL6055BK - Black 7.01 4.13 1.57
RL6055 - Grey 7.01 4.13 1.57
RL6065BK - Black 8.07 4.13 1.57
RL6065 - Grey 8.07 4.13 1.57

Supplier's Site
General Purpose Enclosures - 2602156 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2602156
General Purpose Enclosures 2602156
Ritec RL Series Project Box - Deep Lid

Ritec RL Series Project Box - Deep Lid

Supplier's Site
Enclosures, Boxes, & Cases - RL6015BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RL6015BK
Enclosures, Boxes, & Cases RL6015BK
ABS PROJECT ENCLOSURE

ABS PROJECT ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RL6015BK 2602156 RL6015BK
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures General Purpose Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 4.09 inch (104 mm) 4.09 inch (104 mm)
Width 2.56 inch (65.02 mm) 2.56 inch (65 mm)
Depth 1.57 inch (39.88 mm) 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455Q1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455J1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
View Details
3 suppliers
Boxes - 1414N4PHKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers