Hammond Manufacturing Company Inc. Rack Components - RASC1912WH2 RASC1912WH2

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 793026-RASC1912WH2 Series: RASC Type: Shelf, Fixed Color: White For Use With/Related Products: 19" Panel Width Racks Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Family Name: RAS Categories: Boxes, Enclosures, Racks Dimension: 12.000" L x 18.000" W x 1.320" H (304.80mm x 457.20mm x 33.53mm) ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 793026-RASC1912WH2 Series: RASC Type: Shelf, Fixed Color: White For Use With/Related Products: 19" Panel Width Racks Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Family Name: RAS Categories: Boxes, Enclosures, Racks Dimension: 12.000" L x 18.000" W x 1.320" H (304.80mm x 457.20mm x 33.53mm) ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - RASC1912WH2 - RASC1912WH2 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - RASC1912WH2
RASC1912WH2
Rack Components - RASC1912WH2 RASC1912WH2
Manufacturer: Hammond Manufacturing Win Source Part Number: 793026-RASC1912WH2 Series: RASC Type: Shelf, Fixed Color: White For Use With/Related Products: 19" Panel Width Racks Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Family Name: RAS Categories: Boxes, Enclosures, Racks Dimension: 12.000" L x 18.000" W x 1.320" H (304.80mm x 457.20mm x 33.53mm) ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 793026-RASC1912WH2
Series: RASC
Type: Shelf, Fixed
Color: White
For Use With/Related Products: 19" Panel Width Racks
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Family Name: RAS
Categories: Boxes, Enclosures, Racks
Dimension: 12.000" L x 18.000" W x 1.320" H (304.80mm x 457.20mm x 33.53mm)
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures Accessories and Hardware - RASC1912WH2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
RASC1912WH2
Enclosures Accessories and Hardware RASC1912WH2
EQUIP SHELF ASSEMBLY 19WX12D

EQUIP SHELF ASSEMBLY 19WX12D

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RASC1912WH2 RASC1912WH2
Product Name Rack Components - RASC1912WH2 Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers