Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3015

Description
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20
Request a Quote Datasheet
Description
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RH3015 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RH3015
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3015
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20

Key Features:

  • Electronic hand held enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand.
  • Lap joint construction provides protection against dust accumulation and splashing water.
  • Available in two versions - gasketed (IP65 rated) & no gasket.
  • Gasketed version includes gasket around top & bottom half and around battery door (factory installed).
  • Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • The top half includes a smooth recessed area for membrane, label or silkscreen.
  • Assembled with M3 Philips self tapping screws.
  • Both top and bottom halves contain P.C. board standoffs molded in (see photos for details).

Photos:


Non-gasketed version
Gasketed version
Assembled

Belt Clips:

  • Choice of either black or grey (to match above enclosures)
  • Made from tough nylon material
  • Includes mounting hardware
  • Black - Part Number CP-001BK
  • Grey - Part Number CP-001G.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled)
RH3011BK - RH3015 - no 5.12 2.68 0.98
RH3001BK - RH3005 - yes 5.12 2.68 0.98
RH3051BK - RH3055 - no 6.30 3.30 1.20
RH3045BK - RH3045 - yes 6.30 3.30 1.20

Supplier's Site
Enclosures, Boxes, & Cases - RH3015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RH3015
Enclosures, Boxes, & Cases RH3015
ABS HANDHELD

ABS HANDHELD

Buy Now
Boxes - HM1089-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides 5.120"" L x 2.680"" W (130.05mm x 68.07mm) X 0.980"" (24.89mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides 5.120"" L x 2.680"" W (130.05mm x 68.07mm) X 0.980"" (24.89mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RH3015 RH3015 HM1089-ND
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.12 inch (130 mm)
Width 2.68 inch (68.07 mm)
Depth 0.9800 inch (24.89 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
Small Enclosures - General Purpose Metal - 1411S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBHBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455D802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 1.77 inch (44.96 mm)
View Details
4 suppliers